EN
  • EN
  • DE

LTC2870CUFD

Part No LTC2870CUFD
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 28QFN / 2/2 Transceiver Full Multiprotocol 28-QFN (4x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 220 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345696-LTC2870CUFD
Ultra Librarian 3D Model Ultra Librarian LTC2870CUFD CAD Model

Description

Product Overview: LTC2870CUFD by Analog Devices Inc.

The LTC2870CUFD is a robust, high-performance transceiver from Analog Devices Inc., designed to facilitate communication in industrial environments. This versatile product is part of the company's extensive portfolio of interface ICs, which are engineered to provide reliable data transmission under challenging conditions.

Key Features

  • Multi-Protocol Support: The LTC2870CUFD supports RS232, RS485, and RS422 protocols, making it highly adaptable to various communication standards. This multi-protocol capability allows for seamless integration into existing systems without the need for multiple dedicated transceivers.
  • Integrated Termination: It comes with integrated, selectable termination for RS485/RS422 networks, simplifying board design and reducing external component count. This feature enhances signal integrity and reduces the potential for errors in data transmission.
  • Hot Swap Functionality: The transceiver includes a hot-swap feature that prevents glitches on the data bus during live insertion or removal, ensuring continuous operation without system interruptions.
  • Adjustable Data Rates: The LTC2870CUFD supports data rates up to 20Mbps for RS485/RS422 and 1Mbps for RS232, catering to applications requiring high-speed data exchange.
  • High ESD Protection: It offers an exceptional ESD protection of ±15kV for RS232 pins and ±8kV for RS485/RS422 pins, safeguarding the device against electrostatic discharges that commonly occur in industrial settings.
  • Multiple Configuration Options: The device features configurable driver pre-emphasis and receiver equalization to optimize performance over long cables or in noisy environments.
  • Wide Operating Temperature Range: Designed to operate in extreme conditions, the LTC2870CUFD functions within a temperature range of -40°C to +85°C, making it suitable for outdoor or temperature-variable applications.

Applications

The LTC2870CUFD is ideal for a variety of applications that require reliable data communication, such as:

  • Industrial control and automation systems
  • Networked security cameras and surveillance equipment
  • Building management and HVAC control
  • Factory automation and process control
  • Automotive diagnostics and infotainment systems

With its robust design and advanced features, the LTC2870CUFD from Analog Devices Inc. is a top choice for designers looking to implement a flexible and durable communication interface in their industrial or automotive applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3771 $61.5084
8+ $12.6172 $100.9376
13+ $12.2229 $158.8977
17+ $11.8286 $201.0862
22+ $11.4343 $251.5546
30+ $10.2514 $307.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess