EN
  • EN
  • DE

HYB39S256800DTL-7.5

Part No HYB39S256800DTL-7.5
Manufacturer Qimonda
Catalog SD
Description SD 32Mx8-75 133MHz Low Pwr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945718-HYB39S256800DTL-7.5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB39S256800DTL-7.5 CAD Model

Description

The HYB39S256800DTL-7.5 is a 256Mbit Synchronous DRAM (SDRAM) component manufactured by Qimonda. This memory chip is designed for high-speed data access and is commonly used in various electronic devices that require fast and reliable memory.

Applications

  • Desktop and Laptop Computers
  • Graphics Cards
  • Networking Devices (Routers, Switches)
  • Printers
  • Set-Top Boxes

Features

  • Capacity: 256 Mbit
  • Organization: Configured as 32M x 8 bits
  • Speed Grade: 7.5ns access time
  • Interface: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Operating Voltage: Typically 3.3V
  • Package: TSOP (Thin Small Outline Package)

Benefits

  • High-Speed Data Access: Provides rapid read and write capabilities, essential for demanding applications.
  • Large Memory Capacity: Offers ample storage for data-intensive tasks.
  • Reliable Performance: Ensures stable and consistent operation in a variety of environments.
  • Wide Compatibility: Designed to work seamlessly with various computer systems and electronic devices.
  • Cost-Effective: Provides a balance of performance and value for memory solutions.

Additional Details

The HYB39S256800DTL-7.5 is built using advanced semiconductor technology, ensuring low power consumption and high reliability. It conforms to industry-standard specifications, making it easy to integrate into existing systems. The chip's synchronous interface simplifies memory controller design and improves overall system performance. It is suitable for applications requiring a balance between speed, capacity, and cost.

You May Also Be Interested in

Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess