EN
  • EN
  • DE

LTC2754ACUKG-16

Part No LTC2754ACUKG-16
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 52QFN / 16 Bit Digital to Analog Converter 4 52-QFN (7x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tube
Product Status Obsolete
Number of Bits 16
Number of D/A Converters 4
Settling Time 2µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.4, ±0.2
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting Type Surface Mount
Base Product Number LTC2754
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340699-LTC2754ACUKG-16
Ultra Librarian 3D Model Ultra Librarian LTC2754ACUKG-16 CAD Model

Description

Product Overview: LTC2754ACUKG-16 from Analog Devices Inc.

The LTC2754ACUKG-16 is a high-performance, 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This component is part of a family of dual and quad DACs that offer exceptional accuracy and stability, making it an ideal choice for demanding applications requiring high precision and low noise performance.

Key Features

  • Resolution: The LTC2754ACUKG-16 boasts a 16-bit resolution, providing fine granularity and precise control over analog output.
  • Output Range: It offers a flexible output range, allowing for both bipolar and unipolar configurations to suit various application needs.
  • Interface: The device includes a user-friendly, 4-wire SPI/Microwire-compatible serial interface, facilitating easy integration into digital systems.
  • Update Rate: With a fast settling time, the DAC ensures rapid updates to the analog output, which is critical for dynamic systems.
  • Accuracy: The LTC2754ACUKG-16 provides excellent linearity with minimal differential nonlinearity (DNL) and integral nonlinearity (INL) errors, ensuring accurate and consistent performance.
  • Package: It is packaged in a compact, surface-mountable LQFP, which saves valuable board space and is suitable for high-density circuit designs.

Applications

The LTC2754ACUKG-16 is versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • High-Resolution Imaging Systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2754ACUKG-16 is built to meet stringent standards, ensuring long-term stability and performance in even the most challenging environments. Additionally, customers can rely on comprehensive technical support and documentation, making design-in and troubleshooting more straightforward.

Whether you're developing precision instrumentation or advanced digital control systems, the LTC2754ACUKG-16 from Analog Devices Inc. offers the accuracy and reliability that your projects demand.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess