EN
  • EN
  • DE

LTC2655CUF-L12#PBF

Part No LTC2655CUF-L12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20QFN / 12 Bit Digital to Analog Converter 4 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 3.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating 0°C ~ 70°C
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Mounting Surface Mount
Base Product Number LTC2655
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1317909-LTC2655CUF-L12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2655CUF-L12#PBF CAD Model

Description

Analog Devices Inc. LTC2655CUF-L12#PBF Digital-to-Analog Converter

The LTC2655CUF-L12#PBF is a high-precision, quad 12-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This component is part of the LTC2655 series, which offers a range of DACs with varying resolution options, providing designers with flexibility to choose the right level of precision for their application.

This specific model features four independent DAC channels, each capable of converting 12-bit digital values into corresponding analog voltages with outstanding accuracy and stability. The LTC2655CUF-L12#PBF is housed in a compact, 16-lead QFN package, making it an excellent choice for space-constrained applications where board real estate is at a premium.

Key Features:

  • Precision: With 12-bit resolution, this DAC offers fine granularity, ensuring that analog output signals are generated with high fidelity relative to the digital input.
  • Quad Channels: The presence of four DACs in one package allows for multiple signal outputs, which is ideal for complex systems requiring simultaneous analog outputs.
  • Wide Operating Range: The LTC2655CUF-L12#PBF operates over a wide supply voltage range, accommodating various system power requirements.
  • Integration: It includes an integrated reference with high accuracy and low drift, which simplifies design and reduces external component count.
  • Interface: The device features a user-friendly SPI/Microwire compatible serial interface, which enables easy communication with most microcontrollers and digital systems.
  • Software Selectable Power-Down: Each DAC can be individually powered down when not in use, reducing power consumption and extending battery life in portable applications.

The LTC2655CUF-L12#PBF is suitable for a wide range of applications, including industrial control systems, automated test equipment, and precision instrumentation. Its combination of high precision, multiple channels, and ease of integration makes it a versatile choice for engineers and designers looking to enhance the performance and efficiency of their systems.

Overall, the LTC2655CUF-L12#PBF from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it a top-tier solution for any application requiring high-quality digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess