EN
  • EN
  • DE

LTC2640CTS8-LZ10#TRMPBF

Part No LTC2640CTS8-LZ10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT TSOT23-8 / 10 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 1
Settling Time 3.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2640CTS8-LZ10#TRMPBFCT,LTC2640CTS8-LZ10#TRMPBFDKR,LTC2640CTS8-LZ10#TRMPBFTR,LTC2640CTS8-LZ10#TRMPBFCT,LTC2640CTS8-LZ10#TRMPBF-ND,LTC2640CTS8LZ10TRMPBF
Standard Package 500
Win Source Part Number 1323151-LTC2640CTS8-LZ10#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640CTS8-LZ10#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2640CTS8-LZ10#TRMPBF

The LTC2640CTS8-LZ10#TRMPBF is a high-performance, ultra-compact, 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., an industry leader in high-performance analog technology. This advanced DAC is designed to provide precise voltage output with a resolution of 10 bits, catering to a broad range of applications that require high accuracy and stability in digital-to-analog conversion.

Enclosed in a TSOT-23 package, the LTC2640CTS8-LZ10#TRMPBF is ideal for space-constrained applications. It operates from a 2.7V to 5.5V supply, making it versatile for use in both portable and fixed power supply designs. The DAC features a full-scale output of 2.5V with an external reference, and its rail-to-rail output buffer allows the output to swing from 0V to VCC.

The LTC2640CTS8-LZ10#TRMPBF is equipped with a simple SPI/MICROWIRE compatible 3-wire serial interface, which enables the device to interface with a variety of microcontrollers and digital systems with minimal I/O lines. This feature significantly reduces the complexity of the system design and helps in saving valuable board space.

With its low power consumption and power-down feature, the LTC2640CTS8-LZ10#TRMPBF is an excellent choice for battery-powered devices and power-sensitive applications. In the power-down mode, the device draws a negligible current of 0.1µA, which helps in extending battery life and reducing power costs.

The device's performance is further enhanced by its guaranteed monotonicity over the operating temperature range, which ensures reliable and consistent output for control systems and data acquisition systems. The LTC2640CTS8-LZ10#TRMPBF also features a fast settling time, enabling quick response to input commands, which is crucial for closed-loop control systems and agile data processing.

Overall, the LTC2640CTS8-LZ10#TRMPBF by Analog Devices Inc. is a robust and reliable DAC solution that combines high precision, ease of integration, and energy efficiency. It is an ideal component for a wide array of applications, including portable instrumentation, industrial control systems, and communication infrastructure.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess