EN
  • EN
  • DE

LTC2430IGN#TRPBF

Part No LTC2430IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 16SSOP / 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series microPOWER™
Package Tape & Reel
Number of Bits 20
Sampling Rate (Per Second) 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Type Surface Mount
Base Product Number LTC2430
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336791-LTC2430IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2430IGN#TRPBF CAD Model

Description

LTC2430IGN#TRPBF Product Overview

The LTC2430IGN#TRPBF is a high-precision analog-to-digital converter (ADC) component from Analog Devices Inc., designed to offer users a high degree of accuracy and ease of use in a variety of applications. This ADC is a part of the LTC2430 series, which is known for its exceptional performance in data acquisition systems, industrial control, and instrumentation.

Key Features

  • 24-Bit Resolution: The LTC2430IGN#TRPBF provides a 24-bit resolution, ensuring high-precision measurements and fine detail in the digital representation of analog signals.
  • No External Oscillator: This ADC includes an internal oscillator, which eliminates the need for external components and simplifies the design process.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, making it versatile for various power environments and simplifying power management.
  • Differential Input: The differential input structure enhances noise rejection and improves the quality of measurements in electrically noisy environments.
  • Easy-to-Use Interface: The LTC2430IGN#TRPBF features a simple 3-wire serial interface that is compatible with SPI and MICROWIRE protocols, allowing for straightforward integration with microcontrollers and digital systems.

Applications

This ADC is suitable for a wide range of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Devices
  • Instrumentation
  • Automatic Test Equipment

Package and Quality

The LTC2430IGN#TRPBF is housed in a 16-lead SSOP package, which is designed for space-saving on printed circuit boards and is ideal for compact device designs. Furthermore, it is offered in a tape and reel package denoted by the #TRPBF suffix, which facilitates automated assembly processes for high-volume production.

Conclusion

Analog Devices Inc.'s LTC2430IGN#TRPBF is a robust, high-precision ADC that combines ease of integration with top-tier performance. Its comprehensive feature set, including a 24-bit resolution and internal oscillator, makes it a go-to choice for engineers and designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4902 $82.4706
6+ $22.5560 $135.3360
8+ $21.8514 $174.8112
11+ $21.1457 $232.6027
15+ $20.4412 $306.6180
19+ $18.3264 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
In Stock: 96 pieces Factory Stock: 96 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess