EN
  • EN
  • DE

LTC2421CMS#PBF

Part No LTC2421CMS#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 10MSOP / 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 20
Sampling Rate (Per Second) 7.5
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
Base Product Number LTC2421
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2421CMS#PBF
Standard Package 50
Win Source Part Number 1318307-LTC2421CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2421CMS#PBF CAD Model

Description

Analog Devices Inc. LTC2421CMS#PBF Overview

The LTC2421CMS#PBF is a highly precise 20-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional performance with a compact footprint. This ADC is part of the LTC2421 series, which is renowned for its ease of use and advanced features that cater to a wide range of applications including industrial measurement, medical devices, and instrumentation.

Key Features

  • Resolution: The LTC2421CMS#PBF boasts a high-resolution 20-bit output, ensuring that even the smallest changes in the analog signal are captured with high fidelity.
  • No External Oscillator: An internal oscillator eliminates the need for external components, simplifying the design and reducing the overall system cost and complexity.
  • Multiplexed Dual Channel: It features two differential channels with an automatic channel switching capability, allowing for the monitoring of two separate signals without additional hardware.
  • Easy Interface: The device communicates via a simple 3-wire digital interface, compatible with SPI and MICROWIRE protocols, making it easy to integrate into existing systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC2421CMS#PBF operates with a low supply current, making it ideal for portable and remote sensing applications.
  • Multiple Speed Grades: It offers multiple speed grades, giving designers the flexibility to choose the appropriate speed for their application without compromising on performance.
  • Small Package: Housed in a compact MSOP-10 package, it is suitable for space-constrained applications without sacrificing performance.

Applications

The LTC2421CMS#PBF is versatile and can be used in various applications where precision data conversion is critical. Its robust design and high accuracy make it suitable for:

  • Industrial Process Control
  • Temperature Measurement
  • Data Acquisition Systems
  • Medical Instrumentation
  • Battery-Powered Devices
  • Automated Test Equipment

Overall, the LTC2421CMS#PBF from Analog Devices Inc. is a top-tier ADC that offers a blend of precision, ease of use, and flexibility, making it an excellent choice for designers who require reliable and high-quality data conversion in their products.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8553 $85.7106
4+ $35.1633 $140.6532
6+ $34.0646 $204.3876
8+ $32.9657 $263.7256
10+ $31.8668 $318.6680
13+ $28.5702 $371.4126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess