EN
  • EN
  • DE

LTC2383IDE-16#PBF

Part No LTC2383IDE-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16DFN / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2383
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2383IDE-16#PBF,LTC2383IDE-16#PBF-ND,-2735-LTC2383IDE-16#PBF
Standard Package 91
Win Source Part Number 1318288-LTC2383IDE-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2383IDE-16#PBF CAD Model

Description

Product Overview: LTC2383IDE-16#PBF from Analog Devices Inc.

The LTC2383IDE-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed to offer excellent accuracy and speed for a wide range of applications, including medical imaging, high-speed data acquisition, and industrial automation.

One of the standout features of the LTC2383IDE-16#PBF is its wide input bandwidth, which allows the capture of high-frequency signals without compromising on fidelity. The device operates with a sample rate of up to 2Msps, making it suitable for scenarios where rapid signal processing is crucial.

The LTC2383IDE-16#PBF boasts a flexible serial interface that is compatible with several digital interfaces, including SPI, QSPI, MICROWIRE, and DSP, facilitating easy integration into various system architectures. Additionally, it operates over a supply range of 2.5V to 5.25V, which provides designers with versatility in power supply design.

With its integrated features, such as an internal oscillator, a reference buffer, and a flexible digital interface, the LTC2383IDE-16#PBF simplifies the design process and reduces the need for external components. This not only saves board space but also minimizes system complexity and cost.

The device is packaged in a compact 14-lead DFN package with dimensions of 4mm x 3mm, which is ideal for space-constrained applications. It also features a guaranteed operation over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

In summary, the LTC2383IDE-16#PBF from Analog Devices Inc. is a versatile and high-speed ADC that offers exceptional performance for applications requiring precise signal conversion. Its robust design and integrated features make it a smart choice for engineers looking to optimize their systems for accuracy and efficiency.

For detailed specifications, application guidance, and additional resources, designers and engineers are encouraged to consult the product datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess