EN
  • EN
  • DE

AD9626BCPZRL7-210

Part No AD9626BCPZRL7-210
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 56LFCSP / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Mounting Surface Mount
Base Product Number AD9626
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Part Number ANAANAAD9626BCPZRL7-210,2156-AD9626BCPZRL7-210,AD9626BCPZRL7-210DKR,AD9626BCPZRL7-210CT,AD9626BCPZRL7-210TR,AD9626BCPZRL7-210-ND
Standard Package 750
Win Source Part Number 1318369-AD9626BCPZRL7-210
Ultra Librarian 3D Model Ultra Librarian AD9626BCPZRL7-210 CAD Model

Description

Product Overview: AD9626BCPZRL7-210 by Analog Devices Inc.

The AD9626BCPZRL7-210 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC operates at a conversion rate of up to 210 MSPS (mega samples per second), providing exceptional dynamic performance and making it suitable for a wide range of demanding applications, including radar systems, spectrum analyzers, and advanced communication systems.

The device features an on-chip track and hold circuit that ensures consistent and reliable performance, even at high input frequencies. The AD9626BCPZRL7-210 boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical for high-accuracy signal processing tasks. Its pipeline architecture with output error correction logic enables low-latency conversions, which is essential for real-time applications.

Built with versatility in mind, the AD9626BCPZRL7-210 supports various input ranges, including a 2 Vpp differential input range. The device also offers a flexible output interface that can be configured for either CMOS or LVDS (low-voltage differential signaling) outputs, allowing seamless integration with a broad range of digital processors and FPGA platforms.

Analog Devices Inc. has packaged the AD9626BCPZRL7-210 in a compact, RoHS-compliant LFCSP (lead-frame chip scale package) that is designed for space-constrained applications. The model number ending in "RL7" indicates that this product is available in a tape and reel format, which facilitates automated assembly for high-volume production environments.

Key Features:

  • 12-bit resolution ADC
  • Up to 210 MSPS sampling rate
  • On-chip track and hold circuit
  • Excellent SNR and SFDR for high-accuracy signal processing
  • Low-latency pipeline architecture
  • Configurable input range and output interface (CMOS/LVDS)
  • Compact LFCSP packaging suitable for space-constrained applications
  • RoHS-compliant and available in tape and reel for automated assembly

The AD9626BCPZRL7-210 by Analog Devices Inc. is an ideal choice for designers looking for a high-speed, high-precision ADC that delivers industry-leading performance and reliability. Its comprehensive set of features makes it a versatile component for a diverse array of signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess