EN
  • EN
  • DE

LTC2369IDE-18#PBF

Part No LTC2369IDE-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16DFN / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 1.6M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2369
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2369IDE18PBF,-2735-LTC2369IDE-18#PBF
Standard Package 91
Win Source Part Number 1321321-LTC2369IDE-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2369IDE-18#PBF CAD Model

Description

The LTC2369IDE-18#PBF is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications including medical imaging, industrial process control, and high-end instrumentation.

Key Features

  • Resolution: 18-bit resolution provides high precision measurement capabilities, allowing for the detection of very small signal variations.
  • Sampling Rate: Offers a sampling rate of up to 1.6Msps, which enables the capture of fast transient signals without sacrificing accuracy.
  • No Latency: The device features no pipeline delay, which is critical for control loop applications where timely data processing is essential.
  • Low Power Consumption: Optimized for power-sensitive applications, the LTC2369IDE-18#PBF consumes minimal power, which helps in extending the life of battery-powered devices.
  • Flexible Supply Voltage: It operates on a single 2.5V to 5.25V supply, making it versatile for various system designs.
  • Small Package: Comes in a compact, 14-lead DFN package, which is ideal for space-constrained applications.

Performance Advantages

The LTC2369IDE-18#PBF stands out for its exceptional linearity and low noise performance. Its digital output has a flexible serial interface that can be easily connected to most microprocessors and DSPs. The ADC's integrated features, such as an internal oscillator, eliminate the need for external components, thus simplifying design and reducing system cost.

Applications

  • Medical Imaging Systems
  • High-end Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems
  • Automated Test Equipment

Overall, the LTC2369IDE-18#PBF from Analog Devices Inc. is an excellent choice for designers who require a high-precision ADC with fast sampling rates, low power, and a compact footprint. Its robust performance and reliability make it an ideal component for advanced and demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess