EN
  • EN
  • DE

LTC2336HMS-18#PBF

Part No LTC2336HMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2336
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2336HMS-18#PBF,LTC2336HMS-18#PBF-ND,505-LTC2336HMS-18#PBF
Standard Package 37
Win Source Part Number 1318290-LTC2336HMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2336HMS-18#PBF CAD Model

Description

Analog Devices Inc. LTC2336HMS-18#PBF Overview

The LTC2336HMS-18#PBF is a high-performance, low-noise, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC offers a unique combination of speed and resolution, making it an ideal choice for a wide range of applications, including medical imaging, high-speed data acquisition, and industrial automation.

Key Features

  • Resolution: The device boasts an impressive 18-bit resolution, providing high accuracy and fine detail in analog signal measurement.
  • Sampling Rate: With a fast sampling rate, the LTC2336HMS-18#PBF is capable of capturing rapid signal changes without sacrificing precision.
  • Low Noise: Engineered to minimize noise, it ensures clean, reliable data conversion, which is critical for sensitive applications.
  • Interface: The ADC features a user-friendly SPI-compatible serial interface, simplifying integration with most microcontrollers and digital systems.
  • Power Efficiency: The device is designed for low power consumption, making it suitable for battery-powered devices and energy-conscious designs.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring consistent performance in harsh environments.

Applications

The LTC2336HMS-18#PBF is versatile and can be used in various high-precision applications. Its robust performance is particularly beneficial in:

  • Medical imaging systems, where accuracy is paramount.
  • Industrial control systems that require precise measurement and fast data processing.
  • Scientific instrumentation, where detailed analysis of complex signals is necessary.
  • Automated test equipment that demands high-speed, accurate data acquisition.

Product Specifications

The LTC2336HMS-18#PBF is available in a compact MSOP package, which is suitable for space-constrained applications. Its specifications include a wide input voltage range and a stable reference voltage, ensuring consistent and reliable performance across various operating conditions.

Conclusion

Analog Devices Inc.'s LTC2336HMS-18#PBF ADC represents a blend of high resolution, speed, and precision. Its low noise and power efficiency, coupled with a robust temperature range and a straightforward interface, make it a top choice for engineers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess