EN
  • EN
  • DE

LTC2368CDE-18#PBF

Part No LTC2368CDE-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16DFN / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2368
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2368CDE-18#PBF,505-LTC2368CDE-18#PBF,LTC2368CDE18PBF,LTC2368CDE-18#PBF-ND
Standard Package 91
Win Source Part Number 1318292-LTC2368CDE-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2368CDE-18#PBF CAD Model

Description

Product Overview: LTC2368CDE-18#PBF

The LTC2368CDE-18#PBF from Analog Devices Inc. is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a wide range of applications including medical imaging, industrial process control, and high-end instrumentation.

Key Features

  • Resolution: 18-bit resolution provides high precision measurement capabilities, allowing for the capture of very small signal variations.
  • Sampling Rate: With a sampling rate of up to 1.6Msps, this ADC is suitable for high-speed applications that require both swift data acquisition and high resolution.
  • Low Power Consumption: The LTC2368CDE-18#PBF is designed for power-sensitive applications, offering a low power operation that minimizes energy consumption without sacrificing performance.
  • No Latency Operation: This ADC features no pipeline delay, which is crucial for control loop applications where immediate data processing is required.
  • Easy-to-Use SPI Interface: The device includes a serial peripheral interface (SPI) that simplifies the connection to microcontrollers and digital processors, facilitating easy integration into system designs.

Performance Characteristics

The LTC2368CDE-18#PBF boasts an impressive signal-to-noise ratio (SNR) and low distortion, ensuring accurate signal representation for critical measurements. It operates over a wide input range and has a flexible input configuration that accommodates a variety of signal types.

Package and Reliability

Housed in a compact 12-lead DFN package (4mm x 3mm), the LTC2368CDE-18#PBF is designed to fit into space-constrained applications while providing robust performance. Its package is RoHS compliant and is specified over the industrial temperature range, ensuring reliable operation in diverse environments.

Applications

With its precise data conversion and high-speed performance, the LTC2368CDE-18#PBF is ideal for a variety of demanding applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Test and Measurement Equipment
  • Data Acquisition Systems

Overall, the LTC2368CDE-18#PBF from Analog Devices Inc. represents a versatile ADC solution that meets the needs of advanced, precision-driven applications.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess