EN
  • EN
  • DE

LTC2344IUH-16

Part No LTC2344IUH-16
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32QFN / 16 Bit Analog to Digital Converter 4 Input 1 SAR 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 400k
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345661-LTC2344IUH-16
Ultra Librarian 3D Model Ultra Librarian LTC2344IUH-16 CAD Model

Description

Introducing the LTC2344IUH-16 from Analog Devices Inc.

The LTC2344IUH-16 is a cutting-edge, high-performance 16-bit quad-channel simultaneous sampling analog-to-digital converter (ADC) designed to cater to a broad spectrum of applications, ranging from industrial data acquisition to medical imaging and automotive systems. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this ADC is built to deliver exceptional accuracy and speed.

Key Features

  • Simultaneous Sampling: The LTC2344IUH-16 offers four channels that sample inputs simultaneously, ensuring that the input signal is captured at the same moment in time across all channels, a critical feature for phase-sensitive applications.
  • High Resolution: With 16-bit resolution, this ADC provides high precision measurements, allowing for fine detail to be discerned in the signal being converted.
  • Fast Sampling Rate: The device supports a sampling rate of up to 200ksps per channel, enabling the capture of fast transient signals without sacrificing accuracy.
  • Wide Input Range: It features a flexible input range that includes 0V to 5V, ±5V, and 0V to 10V, which can be configured via software settings to accommodate various signal amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2344IUH-16 operates with a low power dissipation, making it suitable for battery-powered or energy-sensitive applications.
  • Multiplexed Output: The ADC provides a single multiplexed output that simplifies interface and reduces the number of data lines required for communication.
  • SPI-Compatible Serial Interface: The device includes an SPI-compatible serial interface that ensures easy integration with most microcontrollers and digital systems.
  • Small Form Factor: Housed in a compact 38-lead QFN package, the LTC2344IUH-16 saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the LTC2344IUH-16 makes it well-suited for a variety of applications, including:

  • Industrial Process Control
  • Medical Imaging Systems
  • Automotive Diagnostics
  • Power Line Monitoring
  • Instrumentation

With its robust feature set, the LTC2344IUH-16 from Analog Devices Inc. is a top choice for designers who require a reliable, high-speed, and precise ADC solution. Its performance and flexibility make it an invaluable component in any precision signal processing application.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.5883 $87.5883
2+ $71.8676 $143.7352
3+ $69.6211 $208.8633
4+ $67.3758 $269.5032
5+ $65.1293 $325.6465
6+ $58.3922 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess