EN
  • EN
  • DE

LTC2344CUH-18

Part No LTC2344CUH-18
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 32QFN / 18 Bit Analog to Digital Converter 4 Input 1 SAR 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 400k
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.5V
Voltage - Supply, Digital 4.75V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345658-LTC2344CUH-18
Ultra Librarian 3D Model Ultra Librarian LTC2344CUH-18 CAD Model

Description

The LTC2344CUH-18 is a high-performance, low-power, 18-bit quad-channel simultaneous sampling analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is designed for applications that require precise measurement, such as medical imaging, industrial process control, and high-end instrumentation.

Key Features

  • Resolution: The LTC2344CUH-18 offers an impressive 18-bit resolution, enabling highly accurate digital representation of analog signals.
  • Quad-Channel: It features four simultaneously sampling channels, allowing for the capture of multiple analog inputs at the same time without phase delay between the channels.
  • Sampling Rate: With a fast sampling rate of up to 200ksps (kilo-samples per second), this ADC is capable of handling high-speed signals without sacrificing accuracy.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains a low power operation, thereby enhancing system efficiency and reliability.
  • Flexible Supply Voltages: The LTC2344CUH-18 operates on a 2.5V to 5.25V supply, providing design flexibility for various system voltage requirements.
  • Interface: It includes a serial peripheral interface (SPI), which allows for easy integration into digital systems with minimal interfacing requirements.

Applications

The LTC2344CUH-18 is versatile and can be used across a wide range of applications. Its precision and speed make it ideal for:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Test and Measurement Equipment
  • Data Acquisition Systems

Package and Quality

Encased in a compact QFN-24 (4mm × 5mm) package, the LTC2344CUH-18 is designed for space-constrained applications. Analog Devices Inc. ensures that each unit meets rigorous quality standards, providing reliable and consistent performance for critical applications.

Conclusion

With its combination of high-resolution, simultaneous sampling, and low power consumption, the LTC2344CUH-18 from Analog Devices Inc. represents a sophisticated solution for designers looking to improve the accuracy and efficiency of their data acquisition systems. Its robust feature set and flexible interface options make it a go-to ADC for a multitude of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess