EN
  • EN
  • DE

LTC2068IUD#PBF

Part No LTC2068IUD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 16QFN / Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.0175V/µs
Gain Bandwidth Product 100 kHz
Current - Input Bias 5 pA
Voltage - Input Offset 1 µV
Current - Supply 7.5µA (x4 Channels)
Current - Output / Channel 51 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC2068
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC2068IUD#PBF,161-LTC2068IUD#PBF-ND,505-LTC2068IUD#PBF,161-LTC2068IUD#PBF
Standard Package 121
Win Source Part Number 1319388-LTC2068IUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2068IUD#PBF CAD Model

Description

Product Overview: LTC2068IUD#PBF

The LTC2068IUD#PBF is a high-precision, zero-drift operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This op-amp is part of the LTC2068 series, which is known for its low power consumption and high accuracy, making it an ideal choice for a wide range of applications including sensor signal conditioning, medical instrumentation, and battery-powered devices.

Key Features

  • Zero-Drift Architecture: The LTC2068IUD#PBF features a unique zero-drift architecture that provides continuous self-calibration, ensuring offset voltage is minimized over time and temperature. This results in exceptional DC precision with a maximum input offset voltage of just 5 µV at 25°C and a maximum input offset drift of 0.02 µV/°C, making it perfect for applications requiring high stability.
  • Low Power Consumption: With a supply current of only 1.3 mA (max), this op-amp is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: The device operates with a supply voltage range from 2.7V to 5.5V, allowing for flexibility in various circuit designs.
  • EMI Rejection: The LTC2068IUD#PBF incorporates enhanced EMI rejection features to ensure stable performance in environments with high electromagnetic interference.
  • Extended Temperature Range: This product is specified for operation from -40°C to 125°C, suitable for industrial and automotive applications that demand reliable performance under extreme conditions.

Package and Quality

The LTC2068IUD#PBF comes in a compact 10-lead DFN (3mm × 3mm) package, which is RoHS compliant and designed to save board space. Analog Devices Inc. is committed to high-quality standards, and this product is no exception, with rigorous testing to ensure performance and reliability.

Applications

Due to its precision and low power features, the LTC2068IUD#PBF is ideal for a variety of applications, including:

  • Precision instrumentation
  • Temperature measurements
  • Electronic scales and sensor amplifiers
  • Automotive control systems
  • Battery management
  • Portable medical devices

With its combination of accuracy, low power, and robustness, the LTC2068IUD#PBF from Analog Devices Inc. stands out as a reliable choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5670 $50.2680
10+ $10.3114 $103.1140
16+ $9.9892 $159.8272
21+ $9.6670 $203.0070
27+ $9.3447 $252.3069
36+ $8.3780 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess