EN
  • EN
  • DE

LTC2053CMS8-SYNC#PBF

Part No LTC2053CMS8-SYNC#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.2V/µs
Gain Bandwidth Product 200 kHz
Current - Input Bias 4 nA
Voltage - Input Offset 5 µV
Current - Supply 950µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC2053
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-LTC2053CMS8-SYNC#PBF,LTC2053CMS8-SYNC#PBF-ND,-2735-LTC2053CMS8-SYNC#PBF
Standard Package 50
Win Source Part Number 1316694-LTC2053CMS8-SYNC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2053CMS8-SYNC#PBF CAD Model

Description

Analog Devices Inc. LTC2053CMS8-SYNC#PBF

The LTC2053CMS8-SYNC#PBF is a high-performance, precision operational amplifier from Analog Devices Inc., designed to meet the rigorous demands of modern electronic applications. This op-amp is part of Analog Devices' LTC2053 series, which is renowned for its low noise, high speed, and excellent linearity, making it an ideal choice for a wide range of applications including sensor interfacing, data acquisition systems, and industrial instrumentation.

Key Features

  • Zero-Drift Architecture: The LTC2053CMS8-SYNC#PBF features a patented zero-drift architecture that provides continuous self-calibration, ensuring a high degree of accuracy over time and temperature variations. This characteristic minimizes offset drift and guarantees a stable output.
  • Low Noise Performance: With its low input noise density, this operational amplifier is perfect for applications that require a clean signal amplification, ensuring minimal distortion and high fidelity.
  • High Precision: The device boasts excellent DC precision with a maximum input offset voltage and low input bias current, which is essential for precision-critical applications.
  • Power Efficiency: This op-amp is optimized for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Single Supply Operation: It can operate from a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Robust Design: The LTC2053CMS8-SYNC#PBF is designed to be rugged and reliable, with features that protect the device under adverse conditions.

Applications

The LTC2053CMS8-SYNC#PBF is versatile and can be used in numerous applications, such as:

  • Temperature Measurement and Control Systems
  • Precision Current Sensing
  • Medical Instrumentation
  • Strain Gauge Sensors
  • Analog to Digital Converter (ADC) Buffer

Product Specifications

The LTC2053CMS8-SYNC#PBF comes in an MSOP-8 package, providing a compact footprint for space-constrained applications. It is characterized by the extended temperature range, ensuring reliable performance in varying environmental conditions. The "SYNC" in the product name indicates synchronization features that help in reducing noise when used in digital systems.

With its combination of precision, low power, and high reliability, the LTC2053CMS8-SYNC#PBF operational amplifier from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess