EN
  • EN
  • DE

LTC2052HVHGN#PBF

Part No LTC2052HVHGN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 4CIRC 16SSOP / Chopper (Zero-Drift) Amplifier 4 Circuit Rail-to-Rail 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 90 pA
Voltage - Input Offset 1 µV
Current - Supply 1mA (x4 Channels)
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC2052
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC2052HVHGN#PBF
Standard Package 100
Win Source Part Number 1319375-LTC2052HVHGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2052HVHGN#PBF CAD Model

Description

Product Overview: LTC2052HVHGN#PBF

The LTC2052HVHGN#PBF is a high-performance, zero-drift operational amplifier from Analog Devices Inc., designed to deliver precision and stability in a variety of applications. This op-amp features a unique architecture that enables it to maintain a low offset voltage over time and temperature, making it an ideal choice for high-accuracy analog circuits.

Key Features

  • Zero-Drift Architecture: The LTC2052HVHGN#PBF offers a zero-drift topology, ensuring minimal offset voltage drift and providing consistent performance over a wide range of operating conditions.
  • Extended Temperature Range: With an operating temperature range of -40°C to 125°C, this op-amp is suitable for industrial and automotive applications that require reliable performance in harsh environments.
  • High Voltage Operation: The device supports a wide supply voltage range of up to ±15V, accommodating applications that demand higher voltage levels.
  • Low Noise: The LTC2052HVHGN#PBF boasts a low input voltage noise density, making it an excellent choice for applications such as sensor amplification and precision data acquisition.
  • Robust Package: Housed in a 16-lead SSOP package, the LTC2052HVHGN#PBF is designed for space-saving and robustness, ensuring a reliable fit in compact designs.

Applications

The precision and stability of the LTC2052HVHGN#PBF make it suitable for a wide range of applications, including:

  • Instrumentation
  • Medical devices
  • Automotive control systems
  • Temperature measurement
  • Strain gauge amplifiers
  • Active filters
  • Precision current sensing

Summary

The LTC2052HVHGN#PBF from Analog Devices Inc. is a versatile, zero-drift operational amplifier that offers unparalleled precision and stability. Its ability to operate over a wide voltage range and temperature spectrum, coupled with a low noise profile, makes it an excellent choice for designers looking to enhance the accuracy and reliability of their analog systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess