EN
  • EN
  • DE

CISCO UCSC-SAS12GHBA - Cisco 12Gbps Modular SAS HBA

Part No CISCO UCSC-SAS12GHBA - Cisco 12Gbps Modular SAS HBA
Manufacturer CISCO
Catalog Network Cards
Description Cisco 12Gbps Modular SAS HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386842-CISCO UCSC-SAS12GHBA - Cisco 12Gbps Modular SAS HBA
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-SAS12GHBA - Cisco 12Gbps Modular SAS HBA CAD Model

Description

The CISCO UCSC-SAS12GHBA offers a 12Gbps solution for high-speed storage connectivity via a Modular SAS Host Bus Adapter, designed to meet the demanding storage requirements of modern data centers. It enables optimized data access and transfer rates between servers and SAS storage units, handling both SAS and SATA devices efficiently. This flexibility in device compatibility makes it suitable for a wide array of storage applications, including direct-attached storage (DAS) environments. Its modular design ensures easy integration with Cisco UCS servers, facilitating a scalable approach to expanding storage capacities as required. The high bandwidth provided by this HBA is crucial for applications requiring fast data retrieval and storage, such as high-performance computing, database management, and video on demand services, ensuring that systems can maintain peak performance even under heavy load conditions.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us
Fujitsu Electronics America, Inc.
Card D3262 PCIe Switch x16 (4x4)
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5756-L202 - PIB EP 200Gb 2 port HDR ConnectX-6
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X557-T2 2x10GBASE-T OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess