EN
  • EN
  • DE

CKG57NX7R2A106MT009W

Part No CKG57NX7R2A106MT009W
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820486-CKG57NX7R2A106MT009W
Ultra Librarian 3D Model Ultra Librarian CKG57NX7R2A106MT009W CAD Model

Description

The CKG57NX7R2A106MT009W is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and smoothing. This particular capacitor belongs to the CKG series, indicating its specific design and performance characteristics. It is designed for surface mount technology (SMT) applications, making it suitable for automated assembly processes in high-volume manufacturing.

Applications

  • Decoupling: Provides a local energy source for integrated circuits, minimizing voltage fluctuations.
  • Bypassing: Filters out unwanted noise from power lines or signal paths.
  • Filtering: Used in filter circuits to selectively pass or block certain frequencies.
  • Smoothing: Reduces ripple voltage in power supplies.
  • Consumer electronics: Smartphones, tablets, laptops, and other portable devices.
  • Industrial equipment: Power supplies, motor drives, and control systems.
  • Automotive electronics: Engine control units (ECUs), infotainment systems, and safety systems.

Features

  • High Capacitance Value: 10µF, providing substantial charge storage capability.
  • Voltage Rating: 100V DC, suitable for medium-voltage applications.
  • X7R Dielectric: Offers stable capacitance performance over a wide temperature range (-55°C to +125°C).
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: 5.7 x 5.0 x 2.8mm dimensions, conserving board space.
  • High Reliability: TDK's manufacturing processes ensure high reliability and long-term stability.

Benefits

  • Improved Circuit Performance: Stable capacitance and low ESR contribute to enhanced circuit performance.
  • Reduced Noise: Effective decoupling and bypassing minimize unwanted noise and interference.
  • Space Savings: Compact size allows for denser circuit designs.
  • Cost-Effective: MLCCs are generally cost-effective compared to other capacitor technologies.
  • Easy Assembly: SMT design simplifies assembly and reduces manufacturing costs.

Technical Specifications

The CKG57NX7R2A106MT009W has a capacitance of 10µF with a tolerance of ±20%. Its voltage rating is 100V DC. The operating temperature range is -55°C to +125°C. The dielectric material is X7R, which provides a stable capacitance characteristic with temperature variations. The case size is 5.7 x 5.0 x 2.8mm. Termination is Tin plating.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5285 $50.5700
49+ $2.0746 $101.6554
75+ $2.0098 $150.7350
103+ $1.9450 $200.3350
133+ $1.8801 $250.0533
178+ $1.6857 $300.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess