EN
  • EN
  • DE

LTC1859CG#TRPBF

Part No LTC1859CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP / 16 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number LTC1859
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338757-LTC1859CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1859CG#TRPBF CAD Model

Description

Analog Devices Inc. LTC1859CG#TRPBF Product Overview

The LTC1859CG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading global semiconductor company specializing in data conversion and signal processing technology. This precision ADC is part of the LTC1859 series and is designed for easy use in a wide range of applications, including industrial data acquisition systems, medical equipment, and instrumentation where accurate and reliable data conversion is critical.

Key Features

  • High Resolution: The LTC1859CG#TRPBF offers 16-bit resolution, ensuring high-precision measurements and fine detail in the conversion process.
  • Fast Sampling Rate: With a maximum sampling rate of 100ksps (kilo-samples per second), this ADC is capable of handling high-speed signals without sacrificing accuracy.
  • Multiple Input Channels: It features 8 differential input channels, providing flexibility for various signal inputs and the ability to monitor multiple sources simultaneously.
  • Flexible Input Ranges: Users can select from four software-programmable input ranges (±10V, ±5V, ±2.5V, 0-10V), making the LTC1859CG#TRPBF suitable for a variety of signal levels.
  • No Missing Codes: This ADC guarantees no missing codes over temperature, ensuring consistent performance across a wide range of operating conditions.
  • Software Programmable: The device can be configured through software, allowing for easy integration and customization within a system.

Robust Design and Packaging

The LTC1859CG#TRPBF is offered in a 28-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on printed circuit boards. The device is also available in a tape and reel package (denoted by the '#TRPBF' suffix), which is suitable for automated assembly processes, enhancing manufacturing efficiency.

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC1859CG#TRPBF is no exception, with features such as overvoltage protection for the analog inputs, ensuring the longevity and durability of the ADC even in harsh electrical environments. Additionally, the device's low power consumption makes it an excellent choice for power-sensitive applications.

Overall, the LTC1859CG#TRPBF ADC from Analog Devices Inc. offers an optimal blend of speed, precision, and versatility, making it a top choice for engineers and designers looking for a reliable data conversion solution.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.3082 $54.3082
3+ $44.5606 $133.6818
4+ $43.1680 $172.6720
5+ $41.7755 $208.8775
7+ $40.3830 $282.6810
9+ $36.2055 $325.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,898 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess