The UPD78F1814AGA-GAM-SSA-AX is a member of the 78K0/Jx3-L series of microcontrollers from Renesas Electronics. This microcontroller is designed for a broad range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals.
Applications
- Consumer Electronics: Suitable for controlling various functions in appliances, remote controls, and other consumer devices.
- Industrial Control: Used in industrial equipment for tasks such as motor control, sensor monitoring, and data acquisition.
- Automotive: Can be implemented in automotive subsystems, including body control modules, lighting controls, and simple engine management systems.
- IoT Devices: Well-suited for IoT applications requiring low power consumption and reliable performance.
- Medical Devices: Employed in portable medical devices and monitoring equipment.
Features
- CPU Core: Based on the 78K0 CPU core, providing efficient instruction execution and robust performance.
- Memory: Includes Flash memory for program storage and RAM for data manipulation, the specific sizes varying depending on the exact configuration.
- Timers: Equipped with multiple timers for generating PWM signals, capturing events, and implementing real-time clock functions.
- Communication Interfaces: Features UART, SPI, and I2C interfaces for serial communication with other devices.
- ADC: Integrated Analog-to-Digital Converter for converting analog signals from sensors into digital data.
- I/O Ports: General-purpose I/O ports for interfacing with external devices and controlling LEDs, switches, and other components.
- Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
- Interrupt Controller: Manages interrupts from various peripherals, allowing for responsive handling of events.
Benefits
- High Performance: Provides sufficient processing power for a wide range of control applications.
- Low Power: Minimizes power consumption, extending battery life in portable devices and reducing energy costs in industrial applications.
- Versatile Communication: Supports multiple communication protocols for easy integration with other devices.
- Integrated Peripherals: Reduces the need for external components, simplifying the design and lowering the cost.
- Reliable Operation: Ensures stable and reliable performance in demanding environments.
- Simplified Development: Offers a comprehensive development environment and tools for efficient software development.
Additional Details
The UPD78F1814AGA-GAM-SSA-AX typically operates within a specific voltage range, often between 1.8V and 5.5V, allowing it to be used in a variety of power supply configurations. It is usually available in a small form factor package, such as QFP or LQFP, for space-constrained applications. The microcontroller incorporates a watchdog timer to ensure system stability and prevent malfunctions. The on-chip debugger allows for easy debugging and programming of the device.