EN
  • EN
  • DE

LTC1745CFW#PBF

Part No LTC1745CFW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48TSSOP / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Surface Mount
Base Product Number LTC1745
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 39
Win Source Part Number 1318420-LTC1745CFW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1745CFW#PBF CAD Model

Description

Product Overview: LTC1745CFW#PBF

The LTC1745CFW#PBF is a high-performance, low-power 14-bit, 25Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This ADC is part of a family of products that combine outstanding AC performance with optimized power consumption, making it an ideal choice for a wide range of applications, including communications, imaging systems, and medical equipment.

Key Features

  • Resolution: 14-bit resolution provides high precision for demanding applications.
  • Sampling Rate: Fast sampling rate of 25Msps (mega samples per second) ensures accurate digitization of high-speed signals.
  • Power Efficiency: Designed for low power consumption, it extends battery life in portable devices.
  • Input Range: The flexible input range accommodates a variety of signal levels.
  • Digital Interface: Features a parallel digital interface for easy integration with microcontrollers and DSPs.
  • Packaging: Available in a compact 48-lead TSSOP package that is suitable for space-constrained applications.

Applications

The LTC1745CFW#PBF is versatile and can be used in various high-speed data acquisition systems. Its precision and speed make it particularly well-suited for:

  • Telecommunications
  • Medical imaging
  • Industrial process control
  • High-speed data acquisition
  • Instrumentation

Performance Characteristics

With its excellent dynamic performance, the LTC1745CFW#PBF maintains high signal integrity. It features a Signal-to-Noise Ratio (SNR) that ensures clear signal representation, and its low distortion characteristics are critical for high-fidelity applications. The device operates over the industrial temperature range, making it reliable in a variety of environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1745CFW#PBF is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability for professional-grade electronics.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess