EN
  • EN
  • DE

LTC1743IFW#PBF

Part No LTC1743IFW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48TSSOP / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 50M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Surface Mount
Base Product Number LTC1743
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 39
Win Source Part Number 1321278-LTC1743IFW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1743IFW#PBF CAD Model

Description

Product Overview: LTC1743IFW#PBF by Analog Devices Inc.

The LTC1743IFW#PBF is a high-performance, 14-bit, 65Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to meet the rigorous demands of applications that require fast, accurate digital representations of analog signals, such as in telecommunications, medical imaging, and industrial instrumentation.

Key Features

  • High Resolution: With its 14-bit resolution, the LTC1743IFW#PBF offers a fine level of detail in the digital representation of analog inputs, making it ideal for precision applications.
  • High Sampling Rate: The 65Msps sampling rate ensures that fast-changing signals are captured with high fidelity, without missing critical information.
  • Low Noise: The device features an outstanding signal-to-noise ratio (SNR), minimizing the amount of unwanted signal disturbance and providing cleaner data conversion.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC1743IFW#PBF is designed to be power-efficient, making it suitable for power-sensitive applications.
  • Flexible Input Range: The ADC supports various input ranges, allowing it to accommodate different signal amplitudes for versatile use cases.
  • Integrated Features: It includes features such as a shutdown mode, overrange indicator, and a separate digital output supply pin for interfacing with 3V or 5V logic.

Applications

  • Telecommunications Equipment
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Industrial Process Control
  • Data Acquisition Systems

The LTC1743IFW#PBF is offered in a 48-lead SSOP package, providing a compact footprint for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments, making it a versatile choice for a wide range of high-speed data conversion needs.

As a product of Analog Devices Inc., the LTC1743IFW#PBF benefits from the company's commitment to quality and performance, ensuring that it meets the stringent requirements of today's sophisticated electronic systems. Whether you're designing for cutting-edge communication infrastructure or precise medical diagnostics, this ADC stands ready to deliver the accuracy and speed your projects demand.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess