EN
  • EN
  • DE

LTC1421ISW-2.5#PBF

Part No LTC1421ISW-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24SOIC / Hot Swap Controller 2 Channel General Purpose 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Voltage - Supply 3V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.5 mA
Mounting Surface Mount
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number LTC1421
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 32
Win Source Part Number 1316956-LTC1421ISW-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1421ISW-2.5#PBF CAD Model

Description

The LTC1421ISW-2.5#PBF is a highly reliable hot swap controller integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular device is tailored to manage the safe insertion and removal of electronic cards from live backplanes and power buses, ensuring system stability and protection during these critical operations.

Key Features:

  • Voltage Range: The LTC1421ISW-2.5#PBF operates over a fixed voltage of 2.5V, ideal for low-voltage applications.
  • Electronic Circuit Protection: It includes features such as overcurrent protection and circuit breaker functionality, which help prevent damage to both the card and backplane power supply rails.
  • Adjustable Current Limit: This device offers an adjustable current limit threshold via an external resistor, allowing for customization based on the specific needs of the application.
  • Controlled Inrush Current: To minimize the impact on the power supply when a card is inserted, the LTC1421ISW-2.5#PBF controls the inrush current, ensuring a smooth power-up sequence.
  • High-Speed Operation: The hot swap controller is designed for high-speed operation, enabling quick and efficient card swaps without system interruption.
  • Thermal Protection: It also features over-temperature protection, safeguarding the device against excessive heat during operation.

Applications:

With its robust design and protective features, the LTC1421ISW-2.5#PBF is well-suited for a variety of applications, including:

  • Redundant power systems
  • Server and telecom hot swap applications
  • Industrial systems
  • Network switches and routers

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LTC1421ISW-2.5#PBF is no exception. It is packaged in a 16-lead wide body SOIC package, ensuring durability and longevity. The device is also lead-free and RoHS compliant, meeting the environmental standards of today's electronic components market.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess