EN
  • EN
  • DE

LTC1289BCN#PBF

Part No LTC1289BCN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 25K 20DIP / Data Acquisition System (DAS) 12 b 25k Serial, Parallel 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 25k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number LTC1289
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 18
Win Source Part Number 1318384-LTC1289BCN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1289BCN#PBF CAD Model

Description

Analog Devices Inc. LTC1289BCN#PBF

The LTC1289BCN#PBF is a precision, high-performance data acquisition system (DAS) from Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is designed to offer a complete solution for complex data acquisition tasks, where accuracy, reliability, and ease of use are of paramount importance.

This product features a 12-bit successive approximation analog-to-digital converter (ADC) with eight differential inputs, or 16 single-ended inputs, providing flexibility for various signal types. The LTC1289BCN#PBF operates with a 5V single supply, making it compatible with a wide range of microprocessors and digital systems. It boasts a conversion time of just 25 microseconds, ensuring rapid data processing and real-time performance for time-sensitive applications.

The LTC1289BCN#PBF comes in a 24-pin narrow DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards (PCBs). This package type allows for easy integration into a variety of electronic systems, ranging from industrial control to medical instrumentation.

With its onboard sample-and-hold circuitry, the LTC1289BCN#PBF ensures accurate capture of analog signals even in environments where the input signal may change rapidly. This is crucial for maintaining the integrity of the data being converted. Additionally, the device features a low power shutdown mode, which significantly reduces power consumption when the ADC is not in active use, making it ideal for battery-powered or energy-conscious applications.

Interfacing with the LTC1289BCN#PBF is made simple through its SPI and MICROWIRE-compatible serial I/O, allowing for straightforward communication with most microcontrollers and digital systems. The device also includes an onboard precision reference, which eliminates the need for external reference components and simplifies the design process.

Whether it's for process control, medical equipment, instrumentation, or any application requiring precise data acquisition, the LTC1289BCN#PBF from Analog Devices Inc. is engineered to deliver top-notch performance and reliability.

To ensure the authenticity and quality of your data acquisition components, it is recommended to source the LTC1289BCN#PBF directly from authorized distributors of Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess