EN
  • EN
  • DE

LTC1279IG#PBF

Part No LTC1279IG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24SSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 600k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V, -2.45V ~ 5.25
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting Surface Mount
Base Product Number LTC1279
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 59
Win Source Part Number 1316545-LTC1279IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1279IG#PBF CAD Model

Description

Product Overview: LTC1279IG#PBF

The LTC1279IG#PBF is a high-performance, 12-bit, 300ksps analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision and speed for a wide range of applications. This ADC is part of the LTC family, renowned for its advanced technology and reliable performance in demanding environments.

Key Features

  • Resolution: The LTC1279IG#PBF offers a 12-bit resolution, ensuring high precision in digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 300 kilo-samples per second (ksps), this ADC is suitable for high-speed data acquisition, allowing users to capture transient events accurately.
  • Single Supply Operation: Operating from a single 5V supply, this device simplifies power management in embedded systems.
  • Software Selectable Inputs: It features software selectable single-ended or differential inputs, providing versatility for various signal configurations.
  • No Pipeline Delays: The LTC1279IG#PBF offers no pipeline delays, making it ideal for real-time data acquisition systems.
  • Power Dissipation: It has a low power dissipation, which is crucial for power-sensitive applications.
  • Package: The device is available in a 28-pin SSOP package, which is compact and suitable for space-constrained applications.

Applications

The LTC1279IG#PBF is designed for a broad range of applications that require high-speed and accurate analog-to-digital conversion. These include:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1279IG#PBF is no exception. This product is designed to meet the stringent requirements of industrial-grade components, ensuring reliability and performance in critical systems.

Ordering Information

The product is available with the part number LTC1279IG#PBF. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. website or contact their sales and support team.

With its advanced features and robust design, the LTC1279IG#PBF from Analog Devices Inc. is an excellent choice for engineers and designers looking to integrate a high-speed, precise ADC into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess