EN
  • EN
  • DE

LT6703HVCS5-2#TRMPBF

Part No LT6703HVCS5-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR TSOT23-5 / Comparator General Purpose Open-Collector TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 0.01µA @ 18V
Current - Quiescent (Max) 14µA
Propagation Delay (Max) 29µs
Hysteresis 11mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case SOT-23-5 Thin, TSOT-23-5
Mounting Type Surface Mount
Supplier Device Package TSOT-23-5
Base Product Number LT6703
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340236-LT6703HVCS5-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6703HVCS5-2#TRMPBF CAD Model

Description

LT6703HVCS5-2#TRMPBF Product Image

The LT6703HVCS5-2#TRMPBF is a micropower, low voltage comparator with a built-in voltage reference, designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance device is engineered to offer precise voltage monitoring in a compact, 5-lead thin SOT-23 package, making it an ideal choice for space-constrained applications.

Featuring a wide operating voltage range from 2.5V to 16V and an extended operating temperature range from -40°C to 125°C, the LT6703HVCS5-2#TRMPBF is suitable for various applications, including automotive and industrial systems where reliability and accuracy are crucial. The integrated 400mV reference voltage allows for a low threshold operation, which is essential for battery-powered and portable devices.

This comparator is notable for its low current consumption, consuming only 6.5µA of supply current, which is particularly beneficial for battery-operated devices. The LT6703HVCS5-2#TRMPBF also features a fast response time, ensuring quick and accurate signal processing.

With its built-in hysteresis, the LT6703HVCS5-2#TRMPBF provides a clean, chatter-free output signal, even in the presence of noise, which is a common challenge in harsh electrical environments. The device's input voltage range includes the negative supply, further enhancing its versatility in single supply systems.

For designers looking for a reliable and precise voltage comparator, the LT6703HVCS5-2#TRMPBF is an excellent choice. It is supplied in tape and reel packaging, indicated by the 'TR' in the part number, which facilitates automated manufacturing processes. The 'MPBF' suffix denotes the device's lead-free and RoHS-compliant construction, ensuring environmental friendliness and compliance with global regulations.

In summary, the LT6703HVCS5-2#TRMPBF from Analog Devices Inc. is a high-quality, low-power comparator that offers a combination of precision, robustness, and energy efficiency, suitable for a wide range of applications in the electronics industry.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3085 $51.7020
29+ $3.5352 $102.5208
44+ $3.4247 $150.6868
61+ $3.3142 $202.1662
79+ $3.2037 $253.0923
105+ $2.8723 $301.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,180 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess