EN
  • EN
  • DE

LT6700HVHS6-1#TRMPBF

Part No LT6700HVHS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6 / Comparator with Voltage Reference Open Collector TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 0.01µA @ 18V
Current - Quiescent (Max) 19µA
Propagation Delay (Max) 29µs
Hysteresis 13.5mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Mounting Surface Mount
Supplier Device Package TSOT-23-6
Base Product Number LT6700
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6700HVHS6-1#TRMPBFCT,505-LT6700HVHS6-1#TRMPBFDKR,LT6700HVHS6-1#TRMPBFDKR,-2735-LT6700HVHS6-1#TRMPBFCT,505-LT6700HVHS6-1#TRMPBFTR,LT6700HVHS6-1#TRMPBFDKR-ND,-2735-LT6700HVHS6-1#TRMPBFDKR,505-LT6700HVHS6-1#TRMPBFCT,LT6700HVHS6-1#TRMPBF-ND,LT6700HVHS6-1#TRMPBFTR-ND,LT6700HVHS6-1#TRMPBFCT-ND,LT6700HVHS6-1#TRMPBFTR
Standard Package 500
Win Source Part Number 1319565-LT6700HVHS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700HVHS6-1#TRMPBF CAD Model

Description

Analog Devices Inc. LT6700HVHS6-1#TRMPBF Overview

The LT6700HVHS6-1#TRMPBF is a high-performance, low-power comparator from Analog Devices Inc. that features dual comparators with built-in reference in a compact package. This device is designed for applications requiring precision voltage monitoring and differential comparison, making it an ideal choice for portable and battery-powered devices, as well as industrial and automotive systems where space and power consumption are critical concerns.

Key Features

  • Dual Comparators: Integrates two independent voltage comparators, allowing for multiple threshold voltage monitoring or differential input comparison.
  • Built-in Reference: Comes with a precise 400mV reference voltage, reducing the need for external components and simplifying design.
  • Wide Input Voltage Range: Operates with a wide input voltage range from 2.5V to 16V, accommodating a variety of power supplies and battery voltages.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a typical supply current of only 6.5µA, which is ideal for extending battery life in portable devices.
  • Adjustable Hysteresis: Features adjustable hysteresis for both comparators, providing design flexibility and improving noise immunity.
  • High Voltage Version: The 'HV' in the product name indicates that this is a high voltage version, suitable for applications that require operation at higher voltages.
  • Compact SOT-23 Package: The small 6-lead SOT-23 package minimizes the footprint on the PCB, essential for space-constrained applications.

Applications

  • Portable and Battery-Powered Devices
  • Automotive Electronics
  • Power Management Systems
  • Data Acquisition Systems
  • Microprocessor Systems

The LT6700HVHS6-1#TRMPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for a wide range of electronic applications. Its combination of dual comparators, built-in voltage reference, and low power consumption, all in a tiny package, make it a versatile solution for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.7045 $85.7045
2+ $83.0260 $166.0520
3+ $80.3487 $241.0461
4+ $77.6703 $310.6812
5+ $69.6350 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess