EN
  • EN
  • DE

LT6654BHS6-2.048#TRPBF

Part No LT6654BHS6-2.048#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 10 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 1ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 2.548V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1316920-LT6654BHS6-2.048#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BHS6-2.048#TRPBF CAD Model

Description

Product Overview: LT6654BHS6-2.048#TRPBF

The LT6654BHS6-2.048#TRPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc. This robust product is designed to maintain stable output and performance across a wide range of operating conditions, making it an ideal choice for precision data conversion in a variety of applications.

With an output voltage of 2.048V, the LT6654BHS6-2.048#TRPBF provides a reference that is commonly used with ADCs and DACs that require a 2V nominal reference. The device is characterized by its high accuracy and long-term stability, which are crucial for maintaining signal integrity in critical applications.

Key Features

  • Output Voltage: 2.048V with tight initial accuracy.
  • Temperature Coefficient: Low drift performance over temperature, ensuring reliable operation in varying conditions.
  • Noise Performance: Low output noise for applications requiring a clean and stable reference signal.
  • Supply Voltage Range: Wide operating range to accommodate different system requirements.
  • Package: The device comes in a small SOT-23 package, which is suitable for space-constrained applications.
  • Long-Term Stability: Excellent long-term stability, reducing the need for recalibration and ensuring consistent performance.
  • Temperature Range: Capable of operating across a broad temperature range, making it versatile for various environments.

Applications

The LT6654BHS6-2.048#TRPBF is versatile and can be used in many different types of electronic systems, including:

  • Precision data acquisition systems
  • Medical devices
  • Industrial controls
  • Automotive electronics
  • Portable instrumentation
  • Battery-powered devices

With its combination of accuracy, stability, and low noise, the LT6654BHS6-2.048#TRPBF from Analog Devices Inc. is a reliable voltage reference that enhances the performance of high-precision electronic systems. Its robust design and small form factor make it an excellent choice for engineers looking for a reference voltage source that can be trusted in critical applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess