EN
  • EN
  • DE

LT4356MPMS-1

Part No LT4356MPMS-1
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Manufacturer Analog Devices Inc.
Packaging Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT4356MPMS-1
Standard Package 50
Win Source Part Number 1320505-LT4356MPMS-1
Ultra Librarian 3D Model Ultra Librarian LT4356MPMS-1 CAD Model

Description

Analog Devices Inc. LT4356MPMS-1 Surge Stopper

The LT4356MPMS-1 from Analog Devices Inc. is a robust surge stopper that provides reliable protection for sensitive electronics against high voltage transients and surges. Designed to safeguard low voltage systems where transient overvoltage could cause substantial damage, this device is an essential component for industrial, automotive, avionics, and many other applications subject to harsh electrical environments.

The LT4356MPMS-1 operates by controlling an external N-channel MOSFET to act as a variable resistor during the transient, thereby limiting the output voltage to a safe level. When the input voltage exceeds the set stop voltage, the device will regulate the gate of the MOSFET to maintain the output voltage at a safe threshold, preventing potential damage to downstream components.

This surge stopper is capable of withstanding temporary overvoltage conditions, making it an ideal solution for applications that require a rugged defense against unpredictable voltage spikes. It is designed to operate over a wide temperature range, with a military-grade version available for extreme environments, ensuring reliable performance under the most demanding conditions.

Key Features of the LT4356MPMS-1 include:

  • Wide operation range: The device can handle a wide input voltage range, catering to a variety of power systems.
  • Adjustable output clamp voltage: Users can set the desired voltage limit to match the tolerance of their specific application.
  • Overcurrent protection: The LT4356MPMS-1 includes features to protect against overcurrent conditions, which can occur during surge events.
  • Low quiescent current: This surge stopper has a low current draw when in standby mode, which is crucial for battery-powered or energy-sensitive systems.
  • Reverse input protection: The device is also designed to protect against negative input voltages, which can occur in complex electrical systems.

The LT4356MPMS-1 is available in a compact MSOP-10 package, making it suitable for space-constrained applications. Analog Devices Inc. has engineered this device to be a reliable and versatile solution for protecting electronic systems against voltage transients, ensuring long-term stability and performance of critical components.

You May Also Be Interested in

Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8569 $64.2845
11+ $10.5493 $116.0423
17+ $10.2197 $173.7349
24+ $9.8900 $237.3600
31+ $9.5603 $296.3693
41+ $8.5713 $351.4233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess