Product Overview: LT1999IS8-20#PBF from Analog Devices Inc.
The LT1999IS8-20#PBF is a high-voltage, high-side current sense amplifier designed by Analog Devices Inc. to offer precise current measurement in a variety of applications. This robust component is capable of monitoring current via a shunt resistor across a wide range of voltages, making it an ideal choice for power management systems in automotive, industrial, and communication sectors.
With an operating voltage range from 4V to 60V, the LT1999IS8-20#PBF ensures versatility in various supply environments. It features a high level of integration, which simplifies design and reduces the external component count. This current sense amplifier provides a fixed gain of 20, which allows for accurate amplification of small sense voltages to a usable level for further processing by an analog-to-digital converter (ADC) or other monitoring circuitry.
The device is housed in an 8-lead SOIC package, offering a compact footprint for space-constrained applications. Its precision is highlighted by a maximum input offset voltage of 250 µV and a low gain error, ensuring high accuracy in current measurement. Additionally, the LT1999IS8-20#PBF has the capability to reject high common-mode voltages, which greatly improves performance in environments with electrical noise or fluctuating ground potentials.
Thermal performance is also a key feature of the LT1999IS8-20#PBF. It operates over a temperature range of -40°C to 85°C, making it reliable in extreme conditions. This, combined with its fast response time, allows for real-time current monitoring, which is crucial for system protection and control.
For applications requiring precise current sensing, the LT1999IS8-20#PBF from Analog Devices Inc. is a solid choice. Its high accuracy, wide operating voltage range, and robust thermal performance make it a versatile and reliable component for designing efficient power management systems.
Key features of the LT1999IS8-20#PBF include:
- Wide operating voltage range: 4V to 60V
- Fixed gain of 20V/V
- Low input offset voltage: 250 µV max
- High common-mode voltage rejection
- Operational temperature range: -40°C to 85°C
- 8-lead SOIC package for compact design
Whether it's for automotive battery monitoring, power supply control, or any other high-side current sensing application, the LT1999IS8-20#PBF is engineered to deliver precise measurements and reliable performance.