EN
  • EN
  • DE

LT1739IUE#PBF

Part No LT1739IUE#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 12DFN / 2/0 Driver xDSL 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 5V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LT1739
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT1739IUE#PBF
Standard Package 91
Win Source Part Number 1321052-LT1739IUE#PBF
Ultra Librarian 3D Model Ultra Librarian LT1739IUE#PBF CAD Model

Description

Product Overview: LT1739IUE#PBF from Analog Devices Inc.

The LT1739IUE#PBF is a high-performance, single-chip solution designed by Analog Devices Inc. to cater to a wide range of telecommunications and networking applications. This integrated circuit is engineered to deliver exceptional signal processing capabilities, making it an ideal choice for designers seeking reliability and efficiency in their systems.

Key Features

  • High-Speed Operation: The LT1739IUE#PBF is capable of operating at high frequencies, ensuring rapid data processing and communication speeds that are essential for modern telecommunication systems.
  • Low Distortion: With its low distortion characteristics, this product guarantees clear signal transmission, which is critical for maintaining the integrity of data in communication systems.
  • Low Noise: The device exhibits low noise performance, minimizing interference and preserving signal quality across various applications.
  • Robust Temperature Range: Designed to perform reliably over a wide temperature range, the LT1739IUE#PBF is suitable for demanding environments where temperature variations are common.
  • Versatile Power Supply Compatibility: It supports a broad range of power supply voltages, providing flexibility in system design and compatibility with different power sources.

Applications

The LT1739IUE#PBF's versatility makes it an excellent choice for a variety of applications, including:

  • High-speed data acquisition systems
  • Digital signal processing (DSP) applications
  • Telecommunications equipment
  • Networking devices such as routers and switches
  • Wireless infrastructure

Product Specifications

This product comes in a compact package and is designed with the robustness expected from Analog Devices Inc. The LT1739IUE#PBF's specifications ensure that it meets the stringent requirements of advanced electronic systems.

Conclusion

With its high-speed operation, low distortion, and noise characteristics, the LT1739IUE#PBF from Analog Devices Inc. stands out as a top-tier component for any application requiring precise and reliable signal processing. Its ability to operate across a wide temperature range and compatibility with various power supplies further enhances its adaptability, making it a smart choice for designers looking to create efficient and high-performing telecommunication and networking systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess