EN
  • EN
  • DE

LT1490IN8#PBF

Part No LT1490IN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.07V/µs
Gain Bandwidth Product 200 kHz
Current - Input Bias 4 nA
Voltage - Input Offset 250 µV
Current - Supply 40µA (x2 Channels)
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1490
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT1490IN8#PBF
Standard Package 50
Win Source Part Number 1319390-LT1490IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1490IN8#PBF CAD Model

Description

Product Overview: LT1490IN8#PBF

The LT1490IN8#PBF is a high-quality operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is part of the LT1490 series and is known for its low power consumption and excellent performance, making it an ideal choice for a wide range of applications in various fields such as industrial, automotive, and medical electronics.

Key Features

  • Dual Operational Amplifiers: The LT1490IN8#PBF contains two independent op-amps in a single package, offering design flexibility and space-saving benefits.
  • Low Power Consumption: With a supply current of just 50μA per amplifier, this device is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Input Common-Mode Range: The input common-mode range includes the negative supply, allowing for single-supply operations and the ability to handle input signals down to ground.
  • Low Offset Voltage: The op-amp features a low input offset voltage, which enhances accuracy and stability in precision applications.
  • High Output Drive: Capable of delivering a significant amount of current to the load, the LT1490IN8#PBF can drive capacitive loads with ease.
  • Robust Packaging: Housed in an 8-lead PDIP package, the LT1490IN8#PBF is designed for durability and easy integration into various circuit designs.

Applications

  • Portable Instrumentation
  • Battery-Powered Systems
  • Sensor Amplifiers
  • Data Acquisition Systems
  • Active Filters
  • Medical Devices
  • Automotive Electronics

The LT1490IN8#PBF's combination of low power, high precision, and dual amplifiers in a single package makes it a versatile component for designers who require reliable performance in a compact form factor. Whether you're developing a handheld medical device or an automotive sensor system, the LT1490IN8#PBF from Analog Devices Inc. offers the performance and efficiency needed to meet the demands of your application.

For detailed specifications, application notes, and design resources, visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess