EN
  • EN
  • DE

HMC871LC5

Part No HMC871LC5
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 0HZ-20GHZ 32TFQFN / RF Modulator IC 0Hz ~ 20GHz 32-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Modulators
Manufacturer Analog Devices Inc.
Packaging Strip
Function Modulator Driver
RF Frequency 0Hz ~ 20GHz
P1dB 16.5dBm
Current - Supply 75 mA
Voltage - Supply 8V
Case / Package 32-TFQFN Exposed Pad
Base Product Number HMC871
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-HMC871LC5,1127-1732,505-HMC871LC5,1127-1732-ND
Standard Package 1
Win Source Part Number 1331789-HMC871LC5
Ultra Librarian 3D Model Ultra Librarian HMC871LC5 CAD Model

Description

Analog Devices Inc. presents the HMC871LC5: A High-Performance Programmable Divider

The HMC871LC5 is a state-of-the-art programmable divider designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is a testament to the company's commitment to delivering innovative solutions that meet the ever-growing demands of the electronics industry.

The HMC871LC5 operates within the frequency range of DC to 13 GHz, making it an ideal choice for a variety of applications that require precise frequency division, such as in test equipment, communication systems, and radar platforms. It is capable of dividing input frequencies by any integer from 1 to 13, providing unparalleled flexibility for system designers.

This programmable divider is housed in a compact 5x5 mm SMT package, which allows for easy integration into space-constrained applications without sacrificing performance. The device features low additive phase noise, contributing to the overall system's signal integrity and performance.

The HMC871LC5 boasts a fast locking speed, a crucial parameter for applications that require quick frequency changes. Additionally, it offers two output ports that provide complementary outputs, which can be beneficial in balancing the signal path and improving signal integrity.

Analog Devices Inc. has equipped the HMC871LC5 with a flexible programming interface, allowing users to configure the divider ratio through serial or parallel control. This versatility ensures that the device can be easily adapted to different system requirements.

In summary, the HMC871LC5 from Analog Devices Inc. is a highly versatile and performance-driven programmable divider that stands out in the market. Its broad frequency range, fast locking speed, and flexible programming interface make it an excellent choice for designers looking to create sophisticated electronic systems with stringent frequency control requirements.

For more information on the HMC871LC5, including detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess