EN
  • EN
  • DE

HMC8412LP2FETR

Part No HMC8412LP2FETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description LNA 0.4 11 GHZ / RF Amplifier IC Radar 400MHz ~ 11GHz 6-LFCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 400MHz ~ 11GHz
P1dB 18dBm
Gain 14dB
Noise Figure 1.4dB
RF Type Radar
Voltage - Supply 2V ~ 6V
Current - Supply 60mA
Test Frequency 400MHz ~ 9GHz
Mounting Surface Mount
Case / Package 6-VDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP (2x2)
Base Product Number HMC8412
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-HMC8412LP2FETR,-2735-HMC8412LP2FEDKR,-2735-HMC8412LP2FETR-ND,-2735-HMC8412LP2FECT,505-HMC8412LP2FECT,505-HMC8412LP2FETR,505-HMC8412LP2FEDKR
Standard Package 500
Win Source Part Number 1319699-HMC8412LP2FETR
Ultra Librarian 3D Model Ultra Librarian HMC8412LP2FETR CAD Model

Description

Introducing the HMC8412LP2FETR from Analog Devices Inc.

The HMC8412LP2FETR is a high-performance, passive GaAs MESFET MMIC Low Noise Amplifier (LNA) that comes in a compact, surface-mountable 2x2 mm SMT package. Designed by Analog Devices Inc., a leader in the semiconductor industry, this LNA is engineered to provide exceptional noise performance and high gain while maintaining excellent linearity across a wide frequency range.

Key Features

  • Frequency Range: The HMC8412LP2FETR operates over a broad frequency range from 2 GHz to 28 GHz, making it an ideal choice for a wide array of applications including Electronic Warfare (EW), military communications, satellite communications, and test equipment.
  • Low Noise Figure: With a low noise figure of 2.0 dB typical at 18 GHz, this LNA is capable of providing clear signal amplification, which is critical in high-performance receiver applications.
  • High Gain: Offering a high gain of 14 dB typical at 18 GHz, it ensures the signals are amplified sufficiently for further processing.
  • Output IP3: The HMC8412LP2FETR features a high third-order intercept (Output IP3) of 25 dBm, indicating its ability to maintain linearity and handle high power without significant distortion.
  • Supply Voltage: It operates on a supply voltage of +3.3V to +5V, providing flexibility in various circuit designs.
  • Power Consumption: The device has a modest power consumption, making it suitable for battery-powered and portable applications.
  • Package: The compact 2x2 mm SMT package allows for efficient use of board space and is compatible with standard manufacturing processes.

Applications

The versatility of the HMC8412LP2FETR LNA makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Fiber Optic Applications
  • Point-to-Point and Point-to-Multi-Point Radios
  • Test Instruments and Sensors
  • Space and Satellite Communications

With its combination of low noise figure, high gain, and wide frequency range, the HMC8412LP2FETR from Analog Devices Inc. is a robust solution for designers looking to enhance the performance of their high-frequency communication systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess