EN
  • EN
  • DE

ADSP-BF522KBCZ-4C2

Part No ADSP-BF522KBCZ-4C2
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 400MHZ 289CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface DMA, I2C, PPI, SPI, SPORT, UART
Clock Rate 400MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Base Product Number ADSP-BF522
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-ADSP-BF522KBCZ-4C2,ANAANAADSP-BF522KBCZ-4C2
Standard Package 1
Win Source Part Number 1321855-ADSP-BF522KBCZ-4C2
Ultra Librarian 3D Model Ultra Librarian ADSP-BF522KBCZ-4C2 CAD Model

Description

ADSP-BF522KBCZ-4C2: High-Performance Digital Signal Processor

The ADSP-BF522KBCZ-4C2 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of signal processing applications. This DSP is part of the Blackfin family of products, which are renowned for their high computational power and low power consumption. The ADSP-BF522KBCZ-4C2 is an ideal choice for applications requiring intensive processing capabilities such as audio and video processing, industrial control, biometric analysis, and more.

Key Features:

  • Core Performance: The processor features a high-performance 32-bit RISC-like core, which operates at a speed of up to 400 MHz, delivering up to 800 MMACS (Million Multiply-Accumulates per Second). This level of performance ensures that complex algorithms are executed swiftly and efficiently.
  • Memory: It comes equipped with an integrated memory architecture that includes L1 and L2 SRAM, which can be configured as cache or local memory, providing the flexibility needed for various processing tasks.
  • Peripherals: A range of on-chip peripherals supports enhanced functionality, including UART, SPI, TWI, a real-time clock, timers, and more. These peripherals facilitate easy integration with external devices and systems.
  • Power Management: Advanced power management techniques are employed to minimize power consumption during operation, making the ADSP-BF522KBCZ-4C2 suitable for battery-powered and portable applications.
  • Programming: The processor is programmable in C/C++ and assembly language, allowing for the development of highly optimized code. Analog Devices provides a comprehensive suite of development tools to support software development for the Blackfin processors.

Applications:

The ADSP-BF522KBCZ-4C2 is versatile and can be used in a variety of applications, including but not limited to:

  • Audio and video processing
  • Automotive infotainment and telematics
  • Industrial control systems
  • Medical imaging devices
  • Communication systems
  • Instrumentation

With its robust feature set and powerful performance, the ADSP-BF522KBCZ-4C2 from Analog Devices Inc. is a top-tier DSP that can handle the demands of complex signal processing tasks with ease.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess