EN
  • EN
  • DE

HMC361S8GE

Part No HMC361S8GE
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-10GHZ 8SOIC / RF IC Prescaler General Purpose 0Hz ~ 10GHz Divide by 2 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Prescaler
Frequency 0Hz ~ 10GHz
RF Type General Purpose
Secondary Attributes Divide by 2
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC
Base Product Number HMC361
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346928-HMC361S8GE
Ultra Librarian 3D Model Ultra Librarian HMC361S8GE CAD Model

Description

The HMC361S8GE is a high-performance, SiGe HBT MMIC Divide-by-4 Static Divider from Analog Devices Inc., a renowned leader in the design and manufacture of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This device is specifically engineered to meet the stringent requirements of RF and microwave communication systems, offering a blend of outstanding technical specifications and reliability.

Key Features

  • Frequency Range: The HMC361S8GE operates over a broad frequency range from DC to 12 GHz, making it versatile for a wide array of applications, including point-to-point radios, VSAT, military & space, and test instrumentation.
  • High Isolation: With high isolation between the input and output ports, this divider ensures minimal interference and signal leakage, which is critical for maintaining signal integrity in complex RF systems.
  • Output Power: It delivers consistent output power across its operating frequency range, ensuring reliable performance for downstream components.
  • Package: The HMC361S8GE comes in a compact, surface-mount SMT package, specifically the 8 Lead Plastic SOIC package, which allows for easy integration into a variety of circuit designs.

Applications

The versatility of the HMC361S8GE makes it suitable for a multitude of applications. It is an ideal choice for frequency division, phase-locked loops (PLLs), frequency synthesizers, and clock generation circuits where a stable and reliable divide-by-4 function is required.

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance, and the HMC361S8GE is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of both commercial and military applications. With its excellent thermal properties and robust design, the HMC361S8GE is designed to deliver consistent performance over a wide range of environmental conditions.

Conclusion

Whether you are designing a high-speed data communication system, a precision test equipment setup, or a robust military-grade application, the HMC361S8GE from Analog Devices Inc. offers a reliable and efficient solution for frequency division requirements. With its broad frequency range, high isolation, and consistent output, this MMIC Divide-by-4 Static Divider is an essential component for any advanced RF and microwave system.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,264 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess