EN
  • EN
  • DE

EV-ADF4001SD1Z

Part No EV-ADF4001SD1Z
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description ADF4001 200 MHZ CLOCK GEN EVAL / ADF4001 Clock Generator Timing Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Manufacturer Analog Devices Inc.
Packaging Bulk
Type Timing
Function Clock Generator
Embedded No
Utilized IC / Part ADF4001
Primary Attributes 2.7V ~ 5.5V Supply
Supplied Contents Board(s)
Secondary Attributes SPI Interface
Base Product Number ADF4001
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8473.30.1180
Other Part Number Q7874872,-2735-EV-ADF4001SD1Z,Q7966008,Q7874872A
Standard Package 1
Win Source Part Number 1321365-EV-ADF4001SD1Z
Ultra Librarian 3D Model Ultra Librarian EV-ADF4001SD1Z CAD Model

Description

The EV-ADF4001SD1Z is a state-of-the-art evaluation board designed by Analog Devices Inc., which facilitates the testing and development of the ADF4001 Frequency Synthesizer. This device is an integral component for communication systems, instrumentation, and other applications requiring a high-performance phase-locked loop (PLL).

Key Features:

  • Frequency Range: The ADF4001 allows for the generation of RF output frequencies up to 200 MHz, making it suitable for a broad range of applications.
  • PLL Functionality: It features a PLL with a fully integrated voltage-controlled oscillator (VCO), ensuring tight control of the frequency synthesis process.
  • Programmability: The ADF4001 comes with programmable dual modulus prescaler, phase detector, and a precision charge pump, offering designers flexibility and precision in their frequency planning.
  • Reference Input: The device supports a reference input frequency range from 10 MHz to 200 MHz, providing versatility in selecting reference clocks.
  • Power Supply: The evaluation board is designed to operate within a power supply range of 3.0V to 5.5V, accommodating various system power requirements.
  • Interface: It includes an easy-to-use interface that connects to a PC via a standard USB port, allowing for straightforward programming and control.

Applications:

The EV-ADF4001SD1Z is ideal for a wide array of applications such as:

  • Wireless communication systems
  • Base stations
  • Test equipment and instrumentation
  • Clock generation
  • Local Oscillator (LO) synthesis

Support and Resources:

Analog Devices Inc. provides extensive support and resources for the EV-ADF4001SD1Z, including detailed datasheets, user manuals, and application notes. Engineers and developers can access these resources to accelerate the design process and leverage the full capabilities of the ADF4001 Frequency Synthesizer.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess