EN
  • EN
  • DE

DC1585A

Part No DC1585A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO FOR LT3083EQ / LT3083 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Manufacturer Analog Devices Inc.
Packaging Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V ~ 5V
Current - Output 3A
Voltage - Input 1.7V ~ 23V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3083
Base Product Number DC1585
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number DC1585A-ND,505-DC1585A,-2735-DC1585A
Standard Package 1
Win Source Part Number 1317008-DC1585A
Ultra Librarian 3D Model Ultra Librarian DC1585A CAD Model

Description

The DC1585A is a high-performance, demonstration board from Analog Devices Inc., designed to showcase the capabilities of their cutting-edge integrated circuits in power management applications. This demonstration board is a testament to the company's commitment to providing innovative solutions that meet the complex needs of modern electronic systems.

Key Features

  • High-Efficiency Power Conversion: The DC1585A is engineered to deliver efficient power conversion, which is crucial for minimizing energy loss and heat generation in sensitive electronic applications.
  • Compact Design: With its small form factor, the DC1585A is ideal for use in space-constrained environments, allowing designers to integrate it into a wide array of products without compromising on performance.
  • Advanced Thermal Management: The board is designed with thermal management in mind, ensuring that the components operate within their optimal temperature range for maximum reliability and longevity.
  • Flexible Power Supply Options: It supports a variety of power supply voltages, catering to a broad spectrum of applications and making it a versatile choice for designers.
  • Easy Integration: The DC1585A comes equipped with user-friendly interfaces, making it easy to integrate into existing systems with minimal effort.

Applications

The DC1585A is suited for a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Devices
  • Medical Equipment

Technical Specifications

The DC1585A is built around Analog Devices' proprietary technology, ensuring top-notch performance and compatibility with industry standards. Detailed technical specifications can be accessed through the manufacturer's datasheet, which provides in-depth information on electrical characteristics, pin configurations, and operating conditions.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. They are renowned for their high-quality products that are used in signal processing applications across a diverse range of industries. Their commitment to innovation ensures that they remain at the forefront of technology, providing solutions that enhance the capabilities of their customers' products.

For more information or to place an order for the DC1585A, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess