EN
  • EN
  • DE

ADZS-U4050WL-EZKIT

Part No ADZS-U4050WL-EZKIT
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ADUCM4050 EVAL BRD / ADuCM4050 - ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Utilized IC / Part ADuCM4050
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 9030.82.0000
Win Source Part Number 1345484-ADZS-U4050WL-EZKIT
Ultra Librarian 3D Model Ultra Librarian ADZS-U4050WL-EZKIT CAD Model

Description

ADZS-U4050WL-EZKIT - Analog Devices Inc.

The ADZS-U4050WL-EZKIT by Analog Devices Inc. is a comprehensive evaluation kit designed to provide developers and engineers with a robust platform for exploring and developing applications for the ADSP-U4050WL microcontroller. This microcontroller is part of the ADSP-SC58x/ADSP-2158x family, known for its exceptional performance, energy efficiency, and integration capabilities.

The EZ-KIT Lite includes an ADSP-U4050WL microcontroller and a range of onboard resources that facilitate a wide variety of computing tasks. It is designed to accelerate development in areas such as industrial control, instrumentation, automotive, and audio applications, where the combination of high-performance signal processing and efficient control processing is crucial.

Key features of the ADZS-U4050WL-EZKIT include:

  • A high-performance ADSP-U4050WL microcontroller, which combines a dual-core SHARC+ processor with an ARM Cortex-A5 processor, delivering both signal processing and control processing capabilities.
  • An extensive range of interfaces and expansion options, including Gigabit Ethernet, USB OTG, CAN, and SD card interface, allowing for a variety of connectivity options and easy data storage and transfer.
  • Onboard debug via the ICE-1000/ICE-2000 for real-time, in-circuit emulation, simplifying the debugging process and reducing development time.
  • A suite of software development tools, including the CrossCore Embedded Studio (CCES) integrated development environment, which provides developers with advanced coding, debugging, and profiling tools.
  • Access to a rich set of peripherals and a comprehensive set of device drivers, middleware, and example applications to streamline development.
  • Powerful audio processing capabilities, making it ideal for applications requiring high-quality audio signal processing.

The ADZS-U4050WL-EZKIT is an invaluable tool for engineers looking to harness the power of the ADSP-U4050WL microcontroller for their next high-performance embedded computing project. With its combination of processing power, connectivity, and software support, this evaluation kit provides a flexible and scalable platform for innovation and development in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess