The SMP1330-998LF is a silicon PIN diode from Skyworks Solutions designed for use in various RF and microwave applications. This diode is known for its low insertion loss and high isolation characteristics, making it suitable for switches, attenuators, and limiters.
Applications
- RF Switches
- Attenuators
- Limiters
- Phase shifters
- Tunable filters
- Wireless communication systems
Features
- Low insertion loss
- High isolation
- Fast switching speed
- Low capacitance
- Surface mount package
- RoHS compliant
Benefits
- Improved signal integrity in RF systems due to low insertion loss.
- Enhanced isolation between RF circuits, reducing unwanted signal leakage.
- Precise control of RF signal amplitude and phase.
- Compact design suitable for space-constrained applications.
- Reduced power consumption due to efficient switching characteristics.
Technical Specifications
The SMP1330-998LF has a typical insertion loss of 0.3 dB at 1 GHz and an isolation of 25 dB at 1 GHz. It has a low junction capacitance, typically around 0.3 pF. The switching speed is fast, typically in the nanosecond range. It is available in a small surface mount package, which is suitable for high-density circuit boards. The diode's specifications allow for efficient performance in RF circuits up to several GHz. It requires a bias voltage for operation and its characteristics are dependent on the bias current. The exact specifications can be found in the product datasheet.
The SMP1330-998LF is a versatile PIN diode that finds applications in a wide range of RF and microwave circuits. Its performance characteristics make it a popular choice for designers seeking to optimize their system's performance.