EN
  • EN
  • DE

74AVC1T45GW-Q100H

Part No 74AVC1T45GW-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 6TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AVC
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.8 V ~ 3.6 V
Voltage - VCCB 0.8 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number 74AVC1T45
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 975972-74AVC1T45GW-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AVC1T45GW-Q100H CAD Model

Description

The 74AVC1T45GW-Q100H is a voltage level translator and level shifter integrated circuit from Nexperia USA Inc.

  • Series: 74AVC
  • Application: Automotive (AEC-Q100 standard)
  • Voltage Level Translation: Yes
  • Channel: Bidirectional
  • Data Rate: 500 Mbps
  • Output Type: Tri-state, Non-Inverted
  • VCCA: 0.8 V to 3.6 V
  • VCCB: 0.8 V to 3.6 V
  • Package: 6-TSSOP, SC-88, SOT-363
  • Packaging: Tape and Reel
  • Operating Temperature: -40°C to 125°C
  • REACH: Unaffected

You May Also Be Interested in

Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5654 $50.8860
220+ $0.4639 $102.0580
335+ $0.4494 $150.5490
460+ $0.4349 $200.0540
595+ $0.4204 $250.1380
800+ $0.3770 $301.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess