EN
  • EN
  • DE

ADZS-SC589-EZBRD

Part No ADZS-SC589-EZBRD
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZ-BOARD ADSP-SC589 EVAL BRD / ADSP-SC589 EZ-Board™ SHARC® ARM® Cortex®-A5 DSP Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc.
Series SHARC®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor ARM® Cortex®-A5
Platform EZ-Board™
Utilized IC / Part ADSP-SC589
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number ADSP-SC589
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 9030.82.0000
Win Source Part Number 1345464-ADZS-SC589-EZBRD
Ultra Librarian 3D Model Ultra Librarian ADZS-SC589-EZBRD CAD Model

Description

ADZS-SC589-EZBRD: A High-Performance Evaluation Platform

The ADZS-SC589-EZBRD by Analog Devices Inc. is a comprehensive evaluation platform designed to showcase the capabilities of the powerful ADSP-SC589 processor. This processor is a part of the SHARC+® core family with a dual-core SHARC+ architecture supplemented by an ARM Cortex-A5 core. The evaluation board is a gateway to developing advanced digital signal processing applications where high performance and efficient multitasking are crucial.

Key Features of the ADZS-SC589-EZBRD:

  • Integrated Processor: The board is built around the ADSP-SC589 processor, which combines the processing power of two 500MHz SHARC+ cores and a 450MHz ARM Cortex-A5 core. This integration facilitates the development of complex, computationally demanding applications such as audio processing, industrial control, and real-time analytics.
  • Memory: It comes with ample memory options, including 1MB of L1 cache and 2MB of L2 cache shared between the SHARC+ cores, and 512kB of L2 cache for the ARM core. Additionally, it features 8MB of SDRAM to support advanced applications.
  • Connectivity: The evaluation board offers a range of connectivity options, including Gigabit Ethernet, USB OTG, and SD card interface, enabling easy integration with peripheral devices and networks.
  • Audio and Video Capabilities: With a dedicated HDMI output and audio codec with multiple audio jacks, the board is ideal for multimedia applications that require high-quality audio and video processing.
  • Expansion: An expansion interface is available for custom daughter boards, providing flexibility for additional functionality and prototyping.
  • Debugging and Emulation: The board includes an on-board ICE-1000 emulator for real-time debugging, which simplifies the development and troubleshooting process.

Applications:

The ADZS-SC589-EZBRD is well-suited for a variety of applications, including but not limited to:

  • Professional and consumer audio systems
  • Advanced driver assistance systems (ADAS)
  • Industrial and automation control systems
  • Medical imaging and diagnostic equipment
  • Communications and networking systems

The ADZS-SC589-EZBRD from Analog Devices Inc. is not just an evaluation board; it is a versatile development platform that accelerates the design and implementation of sophisticated signal processing applications. Its rich set of features and powerful processor make it an excellent choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess