EN
  • EN
  • DE

ADUM7703-8BRIZ

Part No ADUM7703-8BRIZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description +/- 250MV LOW POWER ISO ADC WITH / Isolated Module 16 b 78.1k Serial 8-SOIC-IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78.1k
Data Interface Serial
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V, 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC-IC
Base Product Number ADUM7703
Standard Package 80
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338237-ADUM7703-8BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM7703-8BRIZ CAD Model

Description

ADUM7703-8BRIZ: A High-Performance Isolated Sigma-Delta Modulator

The ADUM7703-8BRIZ is a cutting-edge isolated sigma-delta modulator from Analog Devices Inc., designed to offer precise and reliable data conversion in harsh industrial environments. This component is part of the ADUM770x series, which is renowned for its robust isolation capabilities and superior performance in terms of signal conversion accuracy.

At the heart of the ADUM7703-8BRIZ is an advanced sigma-delta modulator that converts an analog input signal into a high-speed, one-bit data stream. This modulator features Analog Devices' patented iCoupler® technology, which provides galvanic isolation between the input and the output. This isolation ensures that sensitive digital circuitry is protected from high voltages and noise that are common in industrial settings, thereby enhancing system reliability and safety.

The device boasts an impressive isolation voltage rating of 3.75 kV RMS, which is ideal for applications that require stringent isolation standards. The high level of integration within the ADUM7703-8BRIZ simplifies design and reduces the need for additional components, making it a cost-effective solution for a wide range of applications, including motor control, industrial process control, and power monitoring systems.

The ADUM7703-8BRIZ operates over a wide temperature range, ensuring consistent performance even in extreme conditions. Its compact 16-lead SOIC package makes it suitable for space-constrained applications, while the lead-free and RoHS-compliant design demonstrates Analog Devices' commitment to environmental sustainability.

Key features of the ADUM7703-8BRIZ include:

  • Precision sigma-delta modulator with digital isolation
  • iCoupler® technology for robust isolation up to 3.75 kV RMS
  • Wide operating temperature range for versatility in various environments
  • Compact 16-lead SOIC package for space-saving designs
  • Lead-free and RoHS-compliant for eco-friendly applications

Overall, the ADUM7703-8BRIZ from Analog Devices Inc. represents a state-of-the-art solution for designers looking to integrate high-performance data conversion with reliable isolation in their systems. With its exceptional features and proven technology, this isolated sigma-delta modulator is set to be a valuable component in advanced industrial applications.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess