EN
  • EN
  • DE

ADUM5028-3BRIZ

Part No ADUM5028-3BRIZ
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 300MW / Isolated Module DC DC Converter 1 Output 3.3V 60mA 3V - 3.6V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 3.6V
Voltage - Output 1 3.3V
Current - Output (Max) 60mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 33%
Mounting Surface Mount
Case / Package 8-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.23" L x 0.30" W x 0.10" H (5.9mm x 7.5mm x 2.7mm)
Supplier Device Package 8-SOIC-IC
Base Product Number ADUM5028
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number ADUM5028-3BRIZ-ND,-2735-ADUM5028-3BRIZ,505-ADUM5028-3BRIZ
Standard Package 80
Win Source Part Number 1317518-ADUM5028-3BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM5028-3BRIZ CAD Model

Description

ADUM5028-3BRIZ by Analog Devices Inc.

The ADUM5028-3BRIZ is a high-performance, isolated DC-DC converter module designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the company's iCoupler® family of digital isolators, which use proprietary technology to combine high-speed CMOS and monolithic air core transformer technology, offering both isolation and the transfer of power in a single package.

Key Features:

  • Integrated Isolation: The ADUM5028-3BRIZ provides 5000 V RMS isolation for 1 minute per UL and 2.5 kV RMS continuous voltage, which is ideal for ensuring safety and preventing ground loops in sensitive applications.
  • Regulated Output: This module offers a regulated 3.3 V or 5 V output, which is selectable via the VSEL pin, allowing for flexibility in powering isolated circuits.
  • High Efficiency: With an efficiency of up to 70%, this device ensures minimal power loss and heat generation, making it suitable for a wide range of industrial and telecommunications applications.
  • Compact Design: The ADUM5028-3BRIZ comes in a small, surface mount, 16-lead SOIC package, which is perfect for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

The ADUM5028-3BRIZ is designed to be used in environments where electrical isolation is required for safety or noise reduction. Typical applications include:

  • Isolated sensor interfaces
  • Industrial process controls
  • Medical equipment
  • Isolated gate drivers
  • Telecommunications equipment

With its robust design and versatile features, the ADUM5028-3BRIZ by Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable and efficient solution for their isolated power requirements. Its ease of integration and compliance with regulatory standards make it a go-to component for a multitude of isolation applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1130 $56.7910
16+ $6.6569 $106.5104
24+ $6.4488 $154.7712
33+ $6.2408 $205.9464
42+ $6.0328 $253.3776
56+ $5.4087 $302.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess