EN
  • EN
  • DE

LTM4604AIY

Part No LTM4604AIY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-5V 20W / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 4A 2.375V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 5V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting Surface Mount
Case / Package 66-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.13" H (15.0mm x 9.0mm x 3.4mm)
Supplier Device Package 66-BGA (15x9)
Base Product Number LTM4604
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4604AIY
Standard Package 170
Win Source Part Number 1335180-LTM4604AIY
Ultra Librarian 3D Model Ultra Librarian LTM4604AIY CAD Model

Description

Analog Devices LTM4604AIY Product Overview

The LTM4604AIY from Analog Devices Inc. is a high-performance, complete DC/DC power supply system in a compact, low-profile package. This µModule® (micromodule) regulator integrates the DC/DC controller, power FETs, inductors, and all the supporting components into a single package, designed to simplify the design and implementation of power supplies in a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LTM4604AIY operates from a 4V to 20V input supply, making it suitable for a variety of industrial, automotive, and communication applications.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.8V to 5.5V, allowing for flexibility in powering different types of loads.
  • High Efficiency: The device is designed for high efficiency, which minimizes heat generation and improves system reliability.
  • Integrated Components: With integrated power inductors, MOSFETs, a DC/DC controller, and compensation circuitry, the LTM4604AIY simplifies the design process, reducing time to market.
  • Compact Footprint: The small form factor (15mm x 15mm x 2.8mm LGA package) allows for use in space-constrained applications.
  • Robust Thermal Performance: The module's excellent thermal performance ensures reliability even in environments with limited airflow.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and over-temperature protection for safe operation under abnormal conditions.

Applications

The LTM4604AIY is ideal for use in a variety of applications where space is at a premium and power efficiency is crucial. These include:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial equipment
  • Automotive electronics

Analog Devices Inc. has designed the LTM4604AIY to be user-friendly, with minimal external components required. This plug-and-play power solution accelerates the development cycle for engineers and ensures a reliable, high-quality power supply for their end products. With its robust feature set and compact size, the LTM4604AIY is an excellent choice for designers looking for an efficient and space-saving power module.

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8274 $83.6548
4+ $34.3201 $137.2804
6+ $33.2475 $199.4850
8+ $32.1750 $257.4000
10+ $31.1025 $311.0250
13+ $27.8849 $362.5037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess