EN
  • EN
  • DE

ADUCM4050BCBZ-R7

Part No ADUCM4050BCBZ-R7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 72WLCSP / ARM® Cortex®-M4F ADuCM Microcontroller IC 32-Bit Single-Core 52MHz 512KB (512K x 8) FLASH 72-WLCSP (3.57x3.16)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 52MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.74V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 72-UFBGA, WLCSP
Supplier Device Package 72-WLCSP (3.57x3.16)
Base Product Number ADUCM4050
RoHS Status ROHS3 Compliant
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 505-ADUCM4050BCBZ-R7CT,505-ADUCM4050BCBZ-R7DKR,-2735-ADUCM4050BCBZ-R7CT,ADUCM4050BCBZ-R7-ND,505-ADUCM4050BCBZ-R7TR
Standard Package 1,000
Win Source Part Number 1316726-ADUCM4050BCBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADUCM4050BCBZ-R7 CAD Model

Description

The ADUCM4050BCBZ-R7 is a state-of-the-art microcontroller unit (MCU) from Analog Devices Inc., designed for efficiency and power management in demanding applications. This MCU is a part of the ultra-low power mixed-signal microcontroller series that offers robust performance in a compact package.

Key Features:

  • Core: The ADUCM4050BCBZ-R7 is built around an ARM® Cortex®-M4F processor, which provides a perfect blend of energy efficiency and processing power, with a floating-point unit for computation-intensive applications.
  • Memory: It comes with integrated memory options including 256KB of embedded Flash memory and 128KB of SRAM, ensuring ample space for complex program instructions and data storage.
  • Power Consumption: This MCU is optimized for low power operation, featuring a power management unit (PMU) that supports multiple power modes to minimize energy consumption during idle or active states.
  • Analog Functionality: The device includes a rich set of analog peripherals such as a 12-bit ADC, a 12-bit DAC, and multiple general-purpose timers, making it highly suitable for sensor interfacing and control applications.
  • Connectivity: For communication, it provides a variety of interfaces including I2C, UART, and SPI, enabling easy integration with a wide range of external devices.
  • Package: The ADUCM4050BCBZ-R7 is offered in a 49-ball WLCSP (Wafer Level Chip Scale Package), allowing for a minimal footprint on printed circuit boards.
  • Temperature Range: It operates over an extended industrial temperature range, making it a reliable choice for harsh environment applications.

Applications:

The ADUCM4050BCBZ-R7 is tailored for use in a variety of applications where power efficiency and processing capability are paramount. These applications include but are not limited to industrial control systems, Internet of Things (IoT) devices, smart sensors, energy management systems, and medical devices.

Conclusion:

With its powerful ARM Cortex-M4F core, low power consumption, and rich set of analog and digital peripherals, the ADUCM4050BCBZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to create advanced, power-conscious devices without compromising on performance.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.0681 $57.0681
3+ $46.8251 $140.4753
4+ $45.3618 $181.4472
5+ $43.8986 $219.4930
6+ $42.4353 $254.6118
8+ $38.0454 $304.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess