EN
  • EN
  • DE

ADUCM3027BCPZ-R7

Part No ADUCM3027BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LFCSP / ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 64-LFCSP-WQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 26MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.74V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-WQ (9x9)
Base Product Number ADUCM3027
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ADUCM3027BCPZ-R7TR,-2735-ADUCM3027BCPZ-R7DKR,ADUCM3027BCPZ-R7CT,ADUCM3027BCPZ-R7DKR,-2735-ADUCM3027BCPZ-R7CT,-2735-ADUCM3027BCPZ-R7TR-ND,-2735-ADUCM3027BCPZ-R7TR
Standard Package 750
Win Source Part Number 1322611-ADUCM3027BCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADUCM3027BCPZ-R7 CAD Model

Description

Analog Devices Inc. ADUCM3027BCPZ-R7 Microcontroller

The ADUCM3027BCPZ-R7 is a highly integrated, mixed-signal microcontroller unit (MCU) from Analog Devices Inc., designed to deliver exceptional precision and performance for a wide range of industrial and IoT applications. This MCU is part of the robust Ultra-Low Power ARM Cortex-M3 series, which is renowned for its power efficiency and processing capabilities.

At the heart of the ADUCM3027BCPZ-R7 lies a 32-bit ARM Cortex-M3 processor that can run at speeds of up to 26 MHz, providing the computational horsepower needed for complex algorithms and control tasks. The device comes in a compact 48-lead LFCSP (7x7mm) package, making it suitable for space-constrained applications while still offering a rich set of features.

With 256KB of embedded Flash memory and 32KB of SRAM, this MCU offers ample storage for firmware and data. The Flash memory is designed with robustness in mind, providing 100,000 write cycles and data retention of 20 years at 85°C, ensuring the longevity and reliability of applications over time.

The ADUCM3027BCPZ-R7 boasts a variety of integrated peripherals that enhance its functionality. These include multiple serial communication interfaces such as UART, I2C, and SPI, as well as a rich set of timers and GPIOs for flexible interfacing and control. The device also features a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise analog signal measurement and conversion.

Safety and security are paramount in industrial applications, and the ADUCM3027BCPZ-R7 addresses these concerns with features like a hardware CRC (Cyclic Redundancy Check) engine, a true random number generator (TRNG), and a memory protection unit (MPU) to safeguard against system malfunctions and security breaches.

Power management is another area where the ADUCM3027BCPZ-R7 excels. It includes a range of low power modes and an integrated power management unit (PMU) that allows for fine-grained control over power consumption, making it ideal for battery-powered or energy-sensitive applications.

Whether you're developing smart sensors, precision control systems, or connected devices, the ADUCM3027BCPZ-R7 from Analog Devices Inc. offers a perfect balance of performance, power efficiency, and integration to meet the demands of today's innovative electronics.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9752 $59.9256
8+ $16.3899 $131.1192
11+ $15.8778 $174.6558
16+ $15.3656 $245.8496
20+ $14.8535 $297.0700
27+ $13.3168 $359.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess