EN
  • EN
  • DE

ADUC814ARUZ-REEL

Part No ADUC814ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Tape & Reel (TR)
Core Processor 8052
Core Size 8-Bit
Speed 16.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, Temp Sensor, WDT
Number of I/O 17
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number ADUC814
Other Names ADUC814ARUZ-REELDKR,ADUC814ARUZ-REELCT,ADUC814ARUZ-REEL,ADUC814ARUZ-REELTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264961-ADUC814ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADUC814ARUZ-REEL CAD Model

Description

ADUC814ARUZ-REEL MicroConverter® by Analog Devices Inc.

The ADUC814ARUZ-REEL from Analog Devices Inc. is a highly integrated MicroConverter® that is designed to offer a complete system solution for data acquisition and control applications. This powerful component combines a high-performance multichannel analog-to-digital converter (ADC) with a precision 12-bit digital-to-analog converter (DAC), along with a microcontroller unit (MCU) on a single chip, providing an efficient and compact solution for a wide range of uses.

At the heart of the ADUC814ARUZ-REEL lies an 8-bit MCU that is compatible with the industry-standard 8052 microcontroller. This MCU is enhanced with several features such as on-chip data RAM and code EEPROM, making it ideal for applications requiring in-system or on-the-fly programmability. The inclusion of a 12-bit ADC with up to eight single-ended channels allows for accurate measurement of analog signals, which is crucial for precision-sensitive applications.

The device also features a 12-bit DAC providing an analog output, which can be used for actuator control or as a programmable reference voltage. The combination of these analog and digital components enables the ADUC814ARUZ-REEL to serve a broad spectrum of applications, including industrial automation, process control, instrumentation, and smart sensing systems.

In terms of connectivity, the ADUC814ARUZ-REEL offers a versatile serial I/O port that supports multiple communication protocols, allowing for easy integration into existing systems. Its robust design ensures reliable operation in harsh environments, and the component is available in a surface-mount package, making it suitable for high-density PCB designs.

The ADUC814ARUZ-REEL is delivered in a tape and reel format, which facilitates automated assembly processes, thereby reducing manufacturing costs and time-to-market for products that incorporate this MicroConverter®. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and reference designs, to assist developers in harnessing the full potential of this advanced system-on-chip solution.

Overall, the ADUC814ARUZ-REEL represents a versatile and reliable choice for designers looking to streamline their data acquisition and control systems with a single, integrated component.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2537 $57.7759
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess