EN
  • EN
  • DE

ADSP-21992YBC

Part No ADSP-21992YBC
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 196CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Product Status Obsolete
Type Fixed Point
Interface SPI, SSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 196-BGA, CSPBGA
Supplier Device Package 196-MBGA (15x15)
Base Product Number ADSP-2199
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-ADSP-21992YBC-505
Standard Package 1
Win Source Part Number 1321906-ADSP-21992YBC
Ultra Librarian 3D Model Ultra Librarian ADSP-21992YBC CAD Model

Description

The ADSP-21992YBC is a state-of-the-art digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. Designed for high-speed numeric processing applications, this DSP integrates a wealth of features to handle complex algorithms and data-intensive tasks with ease.

Key Features:

  • High Processing Power: With its advanced architecture, the ADSP-21992YBC delivers exceptional performance suitable for applications requiring fast and efficient signal processing.
  • Optimized Instruction Set: The DSP comes with a rich instruction set optimized for a variety of signal processing operations, including FFTs, IIR/FIR filtering, and matrix operations.
  • Large On-chip Memory: The inclusion of a substantial on-chip memory minimizes the need for external memory components, thereby reducing system complexity and improving data throughput.
  • Flexible Peripheral Set: A versatile set of peripherals supports a wide range of interfaces and system functions, enhancing the processor's adaptability to different system designs.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-21992YBC maintains a balance between performance and power consumption, making it ideal for portable and battery-operated devices.

Applications:

The ADSP-21992YBC is well-suited for a variety of high-performance signal processing applications, including:

  • Telecommunications
  • Audio and video processing
  • Instrumentation and control systems
  • Medical imaging
  • Automotive electronics

Technical Specifications:

Parameter Value
Clock Frequency Up to 333 MHz
Operating Voltage 2.5V to 3.3V
Package Type BGA (Ball Grid Array)

For detailed information, technical documentation, and support, visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess